Accuratus Corporation Single-Bore Extruded Mullite Tube 375250ME

Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.
Datasheet
Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Bore Extruded Mullite Tube - 375250ME - Accuratus Corporation
Phillipsburg, NJ, USA
Single-Bore Extruded Mullite Tube
375250ME
Single-Bore Extruded Mullite Tube 375250ME
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation.

Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Specialty Ceramics
Product Number 375250ME
Product Name Single-Bore Extruded Mullite Tube
Specialty Ceramic Type Mullite
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Applications HV / Electrical; Refractory or High Temperature Insulation
Length 59.06 inch (1500 mm)
Width / OD 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Applications Bioceramics
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Aluminum Nitride
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details