Accuratus Corporation Single-Bore Cast Sialon Tube 875468SC

Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Sialon, a fine grain nonporous technical grade engineering material, is a silicon nitride ceramic with a small percentage of aluminum oxide added. Sialon is outstanding in nonferrous metal contact. It is highly thermal shock resistant, strong, and is not wet or corroded by aluminum, brass, bronze, and other common industrial metals.
Datasheet
Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Sialon, a fine grain nonporous technical grade engineering material, is a silicon nitride ceramic with a small percentage of aluminum oxide added. Sialon is outstanding in nonferrous metal contact. It is highly thermal shock resistant, strong, and is not wet or corroded by aluminum, brass, bronze, and other common industrial metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Bore Cast Sialon Tube - 875468SC - Accuratus Corporation
Phillipsburg, NJ, USA
Single-Bore Cast Sialon Tube
875468SC
Single-Bore Cast Sialon Tube 875468SC
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Sialon, a fine grain nonporous technical grade engineering material, is a silicon nitride ceramic with a small percentage of aluminum oxide added. Sialon is outstanding in nonferrous metal contact. It is highly thermal shock resistant, strong, and is not wet or corroded by aluminum, brass, bronze, and other common industrial metals.

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation.

Sialon, a fine grain nonporous technical grade engineering material, is a silicon nitride ceramic with a small percentage of aluminum oxide added.

Sialon is outstanding in nonferrous metal contact. It is highly thermal shock resistant, strong, and is not wet or corroded by aluminum, brass, bronze, and other common industrial metals.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Specialty Ceramics
Product Number 875468SC
Product Name Single-Bore Cast Sialon Tube
Specialty Ceramic Type SiAlON
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Applications Foundry / Metal Processing
Length 59.06 inch (1500 mm)
Width / OD 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data