REB Storage Systems International Datasheets for Industrial Floor Mats
Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Floor Mats: Learn more
| Product Name | Notes |
|---|---|
| ALECO Heavy Duty Ribbed Clear Vinyl Runners These extra heavy duty clear vinyl runners are made for high-traffic installations. Non-slip, non-mar ribbed surface for traction, safety and easy cleaning. Anchor... | |
| NOTRAX Airug Rib-top Surface Closed cell polyvinylchloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. All 4 sides are sealed and beveled for safety and to... | |
| NOTRAX CUSHION TRAX Mats Sure Footing Fatigue Prevention. This mat has a diamond top surface of durable vinyl that is combined with a dense closed cell foam base. It provides... | |
| NOTRAX Diamond Sof-TredTM w/Dyna-Shield A mid-priced/high performance anti-fatigue mat. Made of PVC Sponge that is a full 1/2 inch thick. The tough protective top layer is manufactured into the mat... | |
| NOTRAX Heritage Carpet Mats These mats have a heavier-weight double rib high/low design that performs the scraping function of the mat (Note: ribs run the length of the mat). They... | |
| NOTRAX SADDLE TRAX Mats Prevent Worker Fatigue. Ideal for multi-shift environments. This superior quality mat is one of the most comfortable mats available for dry area applications. Use it in... | |
| NOTRAX Safety Stance Mats These thick mats are made of molded rubber construction. They're highly resistant to oils, greases, and chemicals. The large, circular openings afford instant drainage from the... | |
| NOTRAX SOF-TRED Mats Pebble Top Surface. Closed cell polyvinyl chloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. Easy to clean. All 4 sides sealed and... |