REB Storage Systems International NOTRAX Airug Rib-top Surface SUP203

Description
NOTRAX Airug Rib-top Surface Closed cell polyvinylchloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. All 4 sides are sealed and beveled for safety and to reduce trip hazard. Resists moisture. Overall thickness W'. Choose stock sizes or cut lengths in 2, 3, or 4 foot widths. Colors: Black with Yellow borders or solid Brown, Black or Gray-please specify when ordering. FOB - Shipping Point.
Description
NOTRAX Airug Rib-top Surface Closed cell polyvinylchloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. All 4 sides are sealed and beveled for safety and to reduce trip hazard. Resists moisture. Overall thickness W'. Choose stock sizes or cut lengths in 2, 3, or 4 foot widths. Colors: Black with Yellow borders or solid Brown, Black or Gray-please specify when ordering. FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
NOTRAX Airug Rib-top Surface - SUP203 - REB Storage Systems International
Chicago, IL, USA
NOTRAX Airug Rib-top Surface
SUP203
NOTRAX Airug Rib-top Surface SUP203
NOTRAX Airug Rib-top Surface Closed cell polyvinylchloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. All 4 sides are sealed and beveled for safety and to reduce trip hazard. Resists moisture. Overall thickness W'. Choose stock sizes or cut lengths in 2, 3, or 4 foot widths. Colors: Black with Yellow borders or solid Brown, Black or Gray-please specify when ordering. FOB - Shipping Point.

NOTRAX Airug Rib-top Surface
Closed cell polyvinylchloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. All 4 sides are sealed and beveled for safety and to reduce trip hazard. Resists moisture. Overall thickness W'. Choose stock sizes or cut lengths in 2, 3, or 4 foot widths. Colors: Black with Yellow borders or solid Brown, Black or Gray-please specify when ordering. FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number SUP203
Product Name NOTRAX Airug Rib-top Surface
Features Ribbed / Corrugated
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X50 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Anti Static Mats - 2325545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Green
Width 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details