REB Storage Systems International NOTRAX SOF-TRED Mats SUP226

Description
NOTRAX SOF-TRED Mats Pebble Top Surface. Closed cell polyvinyl chloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. Easy to clean. All 4 sides sealed and beveled to reduced trip hazard. Resists moisture. Choose 3/8" or 9/16" thickness. Black color. FOB-Shipping Point.
Description
NOTRAX SOF-TRED Mats Pebble Top Surface. Closed cell polyvinyl chloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. Easy to clean. All 4 sides sealed and beveled to reduced trip hazard. Resists moisture. Choose 3/8" or 9/16" thickness. Black color. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
NOTRAX SOF-TRED Mats - SUP226 - REB Storage Systems International
Chicago, IL, USA
NOTRAX SOF-TRED Mats
SUP226
NOTRAX SOF-TRED Mats SUP226
NOTRAX SOF-TRED Mats Pebble Top Surface. Closed cell polyvinyl chloride (PVC) sponge relieves leg and back discomfort. Use in dry work environments. Easy to clean. All 4 sides sealed and beveled to reduced trip hazard. Resists moisture. Choose 3/8" or 9/16" thickness. Black color. FOB-Shipping Point.

NOTRAX SOF-TRED Mats
Pebble Top Surface.

  • Closed cell polyvinyl chloride (PVC) sponge relieves leg and back discomfort.
  • Use in dry work environments.
  • Easy to clean.
  • All 4 sides sealed and beveled to reduced trip hazard.
  • Resists moisture.
  • Choose 3/8" or 9/16" thickness.
  • Black color.
  • FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number SUP226
Product Name NOTRAX SOF-TRED Mats
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 862404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material Polyvinyl Chloride
Color(s) Black, yellow
View Details