REB Storage Systems International NOTRAX Diamond Sof-TredTM w/Dyna-Shield SUP280Y

Description
NOTRAX Diamond Sof-TredTM w/Dyna-Shield A mid-priced/high performance anti-fatigue mat. Made of PVC Sponge that is a full 1/2 inch thick. The tough protective top layer is manufactured into the mat (not a urethane or acrylic top coat) to provide long-wearing protection They outperform competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. Available in standard sizes as well as cut lengths or full rolls. Choose Gray, Black, or Black with Yellow borders. FOB - Shipping Point.
Description
NOTRAX Diamond Sof-TredTM w/Dyna-Shield A mid-priced/high performance anti-fatigue mat. Made of PVC Sponge that is a full 1/2 inch thick. The tough protective top layer is manufactured into the mat (not a urethane or acrylic top coat) to provide long-wearing protection They outperform competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. Available in standard sizes as well as cut lengths or full rolls. Choose Gray, Black, or Black with Yellow borders. FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
NOTRAX Diamond Sof-TredTM w/Dyna-Shield - SUP280Y - REB Storage Systems International
Chicago, IL, USA
NOTRAX Diamond Sof-TredTM w/Dyna-Shield
SUP280Y
NOTRAX Diamond Sof-TredTM w/Dyna-Shield SUP280Y
NOTRAX Diamond Sof-TredTM w/Dyna-Shield A mid-priced/high performance anti-fatigue mat. Made of PVC Sponge that is a full 1/2 inch thick. The tough protective top layer is manufactured into the mat (not a urethane or acrylic top coat) to provide long-wearing protection They outperform competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. Available in standard sizes as well as cut lengths or full rolls. Choose Gray, Black, or Black with Yellow borders. FOB - Shipping Point.

NOTRAX Diamond Sof-TredTM w/Dyna-Shield
A mid-priced/high performance anti-fatigue mat. Made of PVC Sponge that is a full 1/2 inch thick. The tough protective top layer is manufactured into the mat (not a urethane or acrylic top coat) to provide long-wearing protection They outperform competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. Available in standard sizes as well as cut lengths or full rolls. Choose Gray, Black, or Black with Yellow borders. FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number SUP280Y
Product Name NOTRAX Diamond Sof-TredTM w/Dyna-Shield
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2501193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 47.24 inch (1200 mm)
View Details