REB Storage Systems International NOTRAX Heritage Carpet Mats SUP105

Description
NOTRAX Heritage Carpet Mats These mats have a heavier-weight double rib high/low design that performs the scraping function of the mat (Note: ribs run the length of the mat). They have 24 ounces of needle-punched yarn per square yard. Heritage Rib mats have 33% more carpet than many competitors' "best" rib mats. The overall thickness of 3/8 inch allows doors to open where the clearance is narrow. Vinyl backing helps reduce mat movement. Specify Hunter Green, Gray, Brown, Charcoal, or Red-Black color. FOB - Shipping Point.
Description
NOTRAX Heritage Carpet Mats These mats have a heavier-weight double rib high/low design that performs the scraping function of the mat (Note: ribs run the length of the mat). They have 24 ounces of needle-punched yarn per square yard. Heritage Rib mats have 33% more carpet than many competitors' "best" rib mats. The overall thickness of 3/8 inch allows doors to open where the clearance is narrow. Vinyl backing helps reduce mat movement. Specify Hunter Green, Gray, Brown, Charcoal, or Red-Black color. FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
NOTRAX Heritage Carpet Mats - SUP105 - REB Storage Systems International
Chicago, IL, USA
NOTRAX Heritage Carpet Mats
SUP105
NOTRAX Heritage Carpet Mats SUP105
NOTRAX Heritage Carpet Mats These mats have a heavier-weight double rib high/low design that performs the scraping function of the mat (Note: ribs run the length of the mat). They have 24 ounces of needle-punched yarn per square yard. Heritage Rib mats have 33% more carpet than many competitors' "best" rib mats. The overall thickness of 3/8 inch allows doors to open where the clearance is narrow. Vinyl backing helps reduce mat movement. Specify Hunter Green, Gray, Brown, Charcoal, or Red-Black color. FOB - Shipping Point.

NOTRAX Heritage Carpet Mats
These mats have a heavier-weight double rib high/low design that performs the scraping function of the mat (Note: ribs run the length of the mat). They have 24 ounces of needle-punched yarn per square yard. Heritage Rib mats have 33% more carpet than many competitors' "best" rib mats. The overall thickness of 3/8 inch allows doors to open where the clearance is narrow. Vinyl backing helps reduce mat movement.
Specify Hunter Green, Gray, Brown, Charcoal, or Red-Black color. FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number SUP105
Product Name NOTRAX Heritage Carpet Mats
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 4716282 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details