REB Storage Systems International NOTRAX CUSHION TRAX Mats SUP352

Description
NOTRAX CUSHION TRAX Mats Sure Footing Fatigue Prevention. This mat has a diamond top surface of durable vinyl that is combined with a dense closed cell foam base. It provides non-directional slip resistance and is ideal for machine operating stations needing fatigue prevention and sure footing. The overall mat thickness is 9/6 inch. Sloped beveled foam on all 4 undersides affords easy access onto and off of mat. Choose solid Black or Gray without borders or Black with the colored border of your choice.
Description
NOTRAX CUSHION TRAX Mats Sure Footing Fatigue Prevention. This mat has a diamond top surface of durable vinyl that is combined with a dense closed cell foam base. It provides non-directional slip resistance and is ideal for machine operating stations needing fatigue prevention and sure footing. The overall mat thickness is 9/6 inch. Sloped beveled foam on all 4 undersides affords easy access onto and off of mat. Choose solid Black or Gray without borders or Black with the colored border of your choice.

Suppliers

Company
Product
Description
Supplier Links
NOTRAX CUSHION TRAX Mats - SUP352 - REB Storage Systems International
Chicago, IL, USA
NOTRAX CUSHION TRAX Mats
SUP352
NOTRAX CUSHION TRAX Mats SUP352
NOTRAX CUSHION TRAX Mats Sure Footing Fatigue Prevention. This mat has a diamond top surface of durable vinyl that is combined with a dense closed cell foam base. It provides non-directional slip resistance and is ideal for machine operating stations needing fatigue prevention and sure footing. The overall mat thickness is 9/6 inch. Sloped beveled foam on all 4 undersides affords easy access onto and off of mat. Choose solid Black or Gray without borders or Black with the colored border of your choice.

NOTRAX CUSHION TRAX Mats
Sure Footing Fatigue Prevention.

  • This mat has a diamond top surface of durable vinyl that is combined with a dense closed cell foam base.
  • It provides non-directional slip resistance and is ideal for machine operating stations needing fatigue prevention and sure footing.
  • The overall mat thickness is 9/6 inch.
  • Sloped beveled foam on all 4 undersides affords easy access onto and off of mat.
  • Choose solid Black or Gray without borders or Black with the colored border of your choice.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number SUP352
Product Name NOTRAX CUSHION TRAX Mats
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Anti-Slip Floor Mats - 2217924 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details