REB Storage Systems International NOTRAX Safety Stance Mats SUP406

Description
NOTRAX Safety Stance Mats These thick mats are made of molded rubber construction. They're highly resistant to oils, greases, and chemicals. The large, circular openings afford instant drainage from the surface. Mats have bold OSHA colored ramped borders on 3 or 4 sides. The overall thickness is a substantial 7/8". Colors: Black with Orange, Black with Green, Black with Yellow or Black with Red ramped borders. Please specify when ordering.
Description
NOTRAX Safety Stance Mats These thick mats are made of molded rubber construction. They're highly resistant to oils, greases, and chemicals. The large, circular openings afford instant drainage from the surface. Mats have bold OSHA colored ramped borders on 3 or 4 sides. The overall thickness is a substantial 7/8". Colors: Black with Orange, Black with Green, Black with Yellow or Black with Red ramped borders. Please specify when ordering.

Suppliers

Company
Product
Description
Supplier Links
NOTRAX Safety Stance Mats - SUP406 - REB Storage Systems International
Chicago, IL, USA
NOTRAX Safety Stance Mats
SUP406
NOTRAX Safety Stance Mats SUP406
NOTRAX Safety Stance Mats These thick mats are made of molded rubber construction. They're highly resistant to oils, greases, and chemicals. The large, circular openings afford instant drainage from the surface. Mats have bold OSHA colored ramped borders on 3 or 4 sides. The overall thickness is a substantial 7/8". Colors: Black with Orange, Black with Green, Black with Yellow or Black with Red ramped borders. Please specify when ordering.

NOTRAX Safety Stance Mats

  • These thick mats are made of molded rubber construction.
  • They're highly resistant to oils, greases, and chemicals.
  • The large, circular openings afford instant drainage from the surface.
  • Mats have bold OSHA colored ramped borders on 3 or 4 sides.
  • The overall thickness is a substantial 7/8".
  • Colors: Black with Orange, Black with Green, Black with Yellow or Black with Red ramped borders. Please specify when ordering.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number SUP406
Product Name NOTRAX Safety Stance Mats
Width 480 inch (12192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2501199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 11.8 inch (300 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details