REB Storage Systems International NOTRAX SADDLE TRAX Mats SUP562

Description
NOTRAX SADDLE TRAX Mats Prevent Worker Fatigue. Ideal for multi-shift environments. This superior quality mat is one of the most comfortable mats available for dry area applications. Use it in the toughest industrial environments where worker fatigue prevention is most critical. The diamond top surface of durable vinyl is combined with a dense closed cell from base. The overall mat thickness is a full ONE-INCH. Sloped beveled foam on all 4 undersides affords easy access onto and off of mat. A 3-year manufacturer's warranty is provided. Choose solid Black or Gray without borders or Black with the colored border of your choice.
Description
NOTRAX SADDLE TRAX Mats Prevent Worker Fatigue. Ideal for multi-shift environments. This superior quality mat is one of the most comfortable mats available for dry area applications. Use it in the toughest industrial environments where worker fatigue prevention is most critical. The diamond top surface of durable vinyl is combined with a dense closed cell from base. The overall mat thickness is a full ONE-INCH. Sloped beveled foam on all 4 undersides affords easy access onto and off of mat. A 3-year manufacturer's warranty is provided. Choose solid Black or Gray without borders or Black with the colored border of your choice.

Suppliers

Company
Product
Description
Supplier Links
NOTRAX SADDLE TRAX Mats - SUP562 - REB Storage Systems International
Chicago, IL, USA
NOTRAX SADDLE TRAX Mats
SUP562
NOTRAX SADDLE TRAX Mats SUP562
NOTRAX SADDLE TRAX Mats Prevent Worker Fatigue. Ideal for multi-shift environments. This superior quality mat is one of the most comfortable mats available for dry area applications. Use it in the toughest industrial environments where worker fatigue prevention is most critical. The diamond top surface of durable vinyl is combined with a dense closed cell from base. The overall mat thickness is a full ONE-INCH. Sloped beveled foam on all 4 undersides affords easy access onto and off of mat. A 3-year manufacturer's warranty is provided. Choose solid Black or Gray without borders or Black with the colored border of your choice.

NOTRAX SADDLE TRAX Mats
Prevent Worker Fatigue. Ideal for multi-shift environments.

  • This superior quality mat is one of the most comfortable mats available for dry area applications.
  • Use it in the toughest industrial environments where worker fatigue prevention is most critical.
  • The diamond top surface of durable vinyl is combined with a dense closed cell from base.
  • The overall mat thickness is a full ONE-INCH.
  • Sloped beveled foam on all 4 undersides affords easy access onto and off of mat.
  • A 3-year manufacturer's warranty is provided.
  • Choose solid Black or Gray without borders or Black with the colored border of your choice.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number SUP562
Product Name NOTRAX SADDLE TRAX Mats
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217909 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details