REB Storage Systems International ALECO Heavy Duty Ribbed Clear Vinyl Runners ALE101

Description
ALECO Heavy Duty Ribbed Clear Vinyl Runners These extra heavy duty clear vinyl runners are made for high-traffic installations. Non-slip, non-mar ribbed surface for traction, safety and easy cleaning. Anchor points hold them firmly in place. 27" standard width run ner offered in 80 foot rolls. 36" wide and 48" extra wide runners are offered in 60 fool rolls. Edge trim has smooth underside to ensure close contact with carpeting. FOB - Shipping Point.
Description
ALECO Heavy Duty Ribbed Clear Vinyl Runners These extra heavy duty clear vinyl runners are made for high-traffic installations. Non-slip, non-mar ribbed surface for traction, safety and easy cleaning. Anchor points hold them firmly in place. 27" standard width run ner offered in 80 foot rolls. 36" wide and 48" extra wide runners are offered in 60 fool rolls. Edge trim has smooth underside to ensure close contact with carpeting. FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
ALECO Heavy Duty Ribbed Clear Vinyl Runners - ALE101 - REB Storage Systems International
Chicago, IL, USA
ALECO Heavy Duty Ribbed Clear Vinyl Runners
ALE101
ALECO Heavy Duty Ribbed Clear Vinyl Runners ALE101
ALECO Heavy Duty Ribbed Clear Vinyl Runners These extra heavy duty clear vinyl runners are made for high-traffic installations. Non-slip, non-mar ribbed surface for traction, safety and easy cleaning. Anchor points hold them firmly in place. 27" standard width run ner offered in 80 foot rolls. 36" wide and 48" extra wide runners are offered in 60 fool rolls. Edge trim has smooth underside to ensure close contact with carpeting. FOB - Shipping Point.

ALECO Heavy Duty Ribbed Clear Vinyl Runners
These extra heavy duty clear vinyl runners are made for high-traffic installations.
Non-slip, non-mar ribbed surface for traction, safety and easy cleaning. Anchor points hold them firmly in place. 27" standard width run ner offered in 80 foot rolls. 36" wide and 48" extra wide runners are offered in 60 fool rolls. Edge trim has smooth underside to ensure close contact with carpeting. FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Industrial Floor Mats
Product Number ALE101
Product Name ALECO Heavy Duty Ribbed Clear Vinyl Runners
Features Ribbed / Corrugated
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 218607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Low Density Polyethylene
Color(s) White
Length 18.03 inch (458 mm)
View Details