Promax Tool Company Datasheets for End Mills

End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Multi-Flute End Mill For Hardened Materials - Series 154 Series 154 Multi-Flute End Mill For Hardened Materials. View Speeds and Feeds page. Features: Designed for Superb Finishes on hardened materials...
VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the...
VAR-A-TECH - Series 156 Series 156 VAR-A-TECH Vibration Reducing End Mill with Corner Radius. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at...
Series 131 4 Flute 120° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles...
Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles...
Series 133 4 Flute 60° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles...
Series 134 2 Flute 90° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles...
Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles...
Series 137 2 Flute Corner Rounding End Mill Features: 2 Flute corner rounders produce a convex form on materials ranging from aluminum to high temperature alloys. Minimal change in geometry...
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys...

<< Prev Next >>