Takex America, Inc. Hot Metal Detector/Sensor FD600A

Description
Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat source. This approach minimizes detector noise created in the detector electronics, which are caused by elevated temperatures (migrating electrons). The Optical Head location must be maintained at an ambient temperature below 200° C for reliable operation. The Amplifier location must be maintained at an ambient temperature below 50° C for reliable detection and relay output. Sensors for low temperature (FD300A Series) and medium/high temperature (FD600A Series) are available. Features No cooling required, so long as ambient detector temperature does not exceed 50° C and Optical head does not exceed 200°C. Excellent durability 5-point level indicator Self-check feature integrated (SAFETY feature) *Object to be detected must be larger than the Field of View for the chosen Head/Fiber/Amplifier or a correction coefficient must be calculated
Datasheet
Description
Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat source. This approach minimizes detector noise created in the detector electronics, which are caused by elevated temperatures (migrating electrons). The Optical Head location must be maintained at an ambient temperature below 200° C for reliable operation. The Amplifier location must be maintained at an ambient temperature below 50° C for reliable detection and relay output. Sensors for low temperature (FD300A Series) and medium/high temperature (FD600A Series) are available. Features No cooling required, so long as ambient detector temperature does not exceed 50° C and Optical head does not exceed 200°C. Excellent durability 5-point level indicator Self-check feature integrated (SAFETY feature) *Object to be detected must be larger than the Field of View for the chosen Head/Fiber/Amplifier or a correction coefficient must be calculated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Metal Detector/Sensor - FD600A - Takex America, Inc.
San Jose, CA, United States
Hot Metal Detector/Sensor
FD600A
Hot Metal Detector/Sensor FD600A
Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat source. This approach minimizes detector noise created in the detector electronics, which are caused by elevated temperatures (migrating electrons). The Optical Head location must be maintained at an ambient temperature below 200° C for reliable operation. The Amplifier location must be maintained at an ambient temperature below 50° C for reliable detection and relay output. Sensors for low temperature (FD300A Series) and medium/high temperature (FD600A Series) are available. Features No cooling required, so long as ambient detector temperature does not exceed 50° C and Optical head does not exceed 200°C. Excellent durability 5-point level indicator Self-check feature integrated (SAFETY feature) *Object to be detected must be larger than the Field of View for the chosen Head/Fiber/Amplifier or a correction coefficient must be calculated

Description

The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat source. This approach minimizes detector noise created in the detector electronics, which are caused by elevated temperatures (migrating electrons). The Optical Head location must be maintained at an ambient temperature below 200° C for reliable operation. The Amplifier location must be maintained at an ambient temperature below 50° C for reliable detection and relay output.

Sensors for low temperature (FD300A Series) and medium/high temperature (FD600A Series) are available.

Features

  • No cooling required, so long as ambient detector temperature does not exceed 50° C and Optical head does not exceed 200°C.
  • Excellent durability
  • 5-point level indicator
  • Self-check feature integrated (SAFETY feature)
  • *Object to be detected must be larger than the Field of View for the chosen Head/Fiber/Amplifier or a correction coefficient must be calculated
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number FD600A
Product Name Hot Metal Detector/Sensor
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Electrical Output Voltage
Temperature Range -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details
Infrared Temperature Sensors - 2410168 - RS Components, Ltd.
Specs
Category Element/Chip
Temperature Range 1886 F (1030 C)
View Details
Understrip Thermometer -  - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Serial
View Details
Pyrometer - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details