Optris Infrared Sensing, LLC Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| At low ambient temperatures, infrared radiation in the 8 to 14 µm range can be partially reflected by the glass surface and detected by the sensor, leading to measurement errors... | |
| Due to its special spectral range of 5.0 µm, the pyrometer optris CT G5 is perfectly suited for the measurement of glass temperatures, e.g. during container glass production, vehicle glass... | |
| Due to its special spectral region of 7.9 µm, the innovative pyrometer optris CT P7 is perfectly suited for temperature measurements of thin plastic materials. The special narrowband IR thermometer... | |
| Due to their short measuring wavelength and the high-temperature range of up to 2000 °C, the pyrometers optris CT 2M are ideally suited for employment in high-temperature measurements of metals,... | |
| High-Performance Single-piece Industrial Infrared Pyrometer with High Sensitivity and Laser-Sighting | |
| Plastic films and foils with a thickness below 250 µm are often highly transmissive in the long-wave infrared range from 8 to 14 µm. As a result, standard LT pyrometers... | |
| Safety is the top priority, and the Optris CT series pyrometer addresses this with its explosion-proof version, CTex. Here, the pyrometer is additionally equipped with Zener double barriers for employment... | |
| The CSmicro LT hs pyrometer achieves exceptional temperature resolution, detecting variations as subtle as 0.025 °C, especially with high-emissivity targets, across the 8-14µm infrared spectrum. Operating within -20 °C to... | |
| The CSmicro LT pyrometer offers accurate infrared temperature readings from 8-14µm for high-emissivity targets in industrial settings. With multiple versions, optics, and analog outputs, it features a 15:1 distance-to-spot size... | |
| The CSmicro LTH pyrometer excels in industrial temperature measurements. Its special thermopile detector offers precise non-contact sensing from 8-14µm, ideal for high-emissivity targets from -50 °C to 1030 °C. Unlike... | |
| The CTi 1M pyrometer operates at a short wavelength of 1.0 µm, making it an optimal choice for accurate temperature measurement on metallic targets above 485 °C. Compared with long... | |
| The CTi 2M pyrometer operates at a wavelength of 1.6 µm and is well suited for non-contact temperature measurement on uncoated metal surfaces across a temperature range of 150 °C... | |
| The CTi 4M high-speed infrared thermometer features an exceptionally fast exposure time of 90 μs, making it ideally suited for precise temperature measurement in high-speed or rapidly changing processes. Due to... | |
| The CTi P3 pyrometer addresses this limitation by operating at 3.43 µm, a spectral range in which many plastic films become opaque and therefore measurable by infrared radiation. It is... | |
| The CTlaser 2M series offers accurate non-contact temperature measurements for metals, secondary metal processing, and ceramics, ranging from 250 °C to 2000 °C. Models include 2ML (250 °C to 800... | |
| The CTlaser F6 enables precise non-contact temperature measurement of carbon monoxide flame gases, reaching up to 1650 °C, crucial for combustion processes and chemical reactors. Filters in infrared thermometers select... | |
| The CTlaser G7 provides precise non-contact temperature measurements for ultra-thin glass sheets from 100 °C to 1200 °C, ideal for touch displays in smartphones and tablets. It ensures perfect alignment... | |
| The CTlaser MT offers non-contact temperature measurement through flames, spanning 200 °C to 1650 °C, ideal for flame-hardening applications. With a spot size starting from 1.6 mm and a 45:1... | |
| The CTratio 1M is a rugged fiber-optical ratio pyrometer for non-contact temperature measurement from 450 °C to 3000 °C. Using a dual-color pyrometer principle, it ensures reliable readings even with... | |
| The CTratio 2M is a rugged fiber-optical ratio thermometer for precise, non-contact temperature measurements from 250 °C to 3000 °C. Available in different models, it uses a dual-color pyrometer principle... | |
| The high-speed IR thermometer CT 4M's quick exposure time of only 90 μs makes it the perfect sensor for measuring fast processes. Due to its short measuring wavelength and temperature... | |
| The infrared pyrometer optris CS LT is perfectly suited for temperature measurement in small and narrow environments. The robust measuring heads have been developed for non-contact measurement of temperature from... | |
| The infrared thermometer optris CSlaser 2M has been designed specifically for exact temperature measurement of metallic surfaces. Its short measuring wavelength allows for precise measurement of metal temperatures and metal... | |
| The infrared thermometer optris CSlaser LT consists of a robust stainless steel sensor with integrated electronics, enabling easy integration into your system. Its innovative double laser sight allows for an... | |
| The infrared thermometer Optris CTlaser F2 measures the temperature of CO2 flame gas. It offers a special measuring wavelength, making it optimal for combustion processes, garbage incineration, or chemical reactor... | |
| The infrared thermometer optris CTlaser G5 has been specifically designed for the measurement of glass temperatures, especially for container glass, light bulb production, vehicle glass production, as well as in... | |
| The infrared video thermometer optris CTvideo 3M is perfectly suited for low-temperature measurement of metals and composite materials starting from 50 °C. Parallel use of the video module and the... | |
| The IR thermometer optris CTlaser 05M allows precise and quick measuring of high temperatures of metal surfaces. The short measuring wavelengths are not only capable of measuring metal temperatures but... | |
| The IR thermometer optris CTlaser 1M allows precise and quick measuring of high temperatures of metal surfaces. The short measuring wavelengths are not only capable of measuring metal temperatures but... | |
| The IR thermometer optris CTlaser fast LT is perfectly suited for monitoring quick working processes due to its short configuration time of only 9 ms. This fast pyrometer model offers... | |
| The Optris CSmicro 2M pyrometer is designed for temperatures from 250 °C to 1600 °C, excelling in accurately measuring metal temperatures with a specialized spectral range around 1.6 µm. The... | |
| The Optris CSvision R1M two-color pyrometer delivers consistent temperature measurements from 550 °C to 3500 °C. Its dual-color principle ensures accuracy in adverse conditions, resisting dust, smoke, steam, and dirty... | |
| The Optris CT 1M pyrometer accurately measures temperatures from 485 °C to 2200 °C across different variants. With a specialized spectral range, compact size, and rapid response time, it suits... | |
| The Optris CT 3M pyrometer, with its short/mid wavelength spectral characteristics and a temperature range starting from 50 °C, is well-suited for low-temperature measurements of metals and composite materials. Its... | |
| The Optris CT P3 pyrometer accurately measures thin plastic films' temperature from 50 °C to 400 °C using a 3.43 µm spectral range. While thicker plastics are measured in long-wavelength... | |
| The Optris CTfast LT pyrometer is designed for rapid non-contact temperature measurements. With an exceptionally short response time of 6 ms, it is particularly well-suited for fast-paced measurement scenarios. Operating... | |
| The Optris CTi 3M pyrometer, with its short/mid wavelength spectral characteristics and a temperature range starting from 30 °C (86 °F), is well-suited for low-temperature measurements of metals and composite... | |
| The Optris CTi LTfast pyrometer is designed for rapid non-contact temperature measurements. With an exceptionally short response time of 6 ms, it is particularly well-suited for fast-paced measurement scenarios. Operating... | |
| The Optris CTi LThot pyrometer shines in very high-temperature environments, offering exceptional temperature resistance of the sensing head, allowing operation in ambient temperatures of up to 250 °C without additional... | |
| The Optris CTlaser 3M infrared thermometer provides precise temperature measurements for low metal temperatures and composite materials. Its temperature range spans 50 °C to 1800 °C, offering versatility in various... | |
| The Optris CTlaser LT series sets a benchmark in non-contact temperature measurement, featuring precision and a wide temperature range. With a two-piece design integrating an infrared sensor with a 75:1... | |
| The Optris CTlaser P7 pyrometer specializes in precise temperature measurement of thin plastic materials from 0 °C to 710 °C using its 7.9 µm spectral region. It addresses emissivity challenges... | |
| The Optris CTvideo 2M pyrometers enable parallel video and crosshair laser use for optimal field adjustment, even in restricted access processes. They measure temperatures of metals and ceramics accurately, reducing... | |
| The Optris video pyrometers CTvideo 1M allow parallel use of video and crosshair laser aiming for an optimal measuring field adjustment even in processes with limited access. It reliably measures... | |
| The pyrometer optris CSmicro 3M has been designed for a temperature range from 50 °C to 600 °C. Its special spectral range of 2.3 µm makes it the ideal IR... | |
| The pyrometer optris CT LT is equipped with one of the world's smallest infrared sensors with a high optical resolution of 22:1. Additionally, it offers a high variability due to... | |
| The pyrometer optris CThot LT has been developed for the most extreme conditions in high-temperature areas and is acclaimed for its especially high-temperature resistance. Employment of the infrared thermometer in... | |
| The pyrometer optris CTi LT is equipped with one of the world's smallest infrared sensors with a high optical resolution of 22:1. Additionally, it offers a high variability due to... | |
| The ultra-fast optris CTlaser 4M features a response time of only 300 µs and is thus ideally suited for fast, high-volume production and packaging processes (e.g., PET perform temperature monitoring)... | |
| The video pyrometer optris CSvideo 2M, with its integrated video sighting, offers additional aiming assistance. Combined with the innovative crosshair laser, it provides a reliable and precise measuring field adjustment,... | |
| The video pyrometer optris CSvideo 3M is perfectly suited for low-temperature measurement of metals and composite materials starting from 50 °C. Combined with the innovative and patented crosshair laser and... | |
| With the ratio pyrometer, the CSvision R2M, precise non-contact temperature measurements from 250 °C to 1400 °C can be provided at any distance. The CSvision R2M dual-wavelength pyrometer is also... |