Optris Infrared Sensing, LLC Datasheets for Thermal Analysis Software

Thermal analysis software is used for design and analysis of transient and steady state heat transfer processes.
Thermal Analysis Software: Learn more

Product Name Notes
CompactConnect stands out as an innovative software solution designed to elevate the field of infrared thermometer interface functionality. It offers a comprehensive suite of features tailored to meet the precise...
EasyAPI is a straightforward and efficient API for interacting with Optris thermal imagers. It is part of the DirectSDK suite, designed to facilitate quick and easy integration of camera data...
EasyComm is a communication interface enabling developers to access ready-to-use temperature data directly from Optris infrared cameras. Released in 2021, EasyComm processes complex temperature calculations within the device itself, streaming...
ExpertAPI is most powerful and advanced interface designed for deep integration with Optris thermal imagers. It provides an extensive, object-oriented C++ and C# interface, allowing developers to unlock the full...
The CompactPlus Connect software, developed by Optris, is a robust and versatile free tool designed to enhance the functionality of high-end infrared thermometers. This software provides extensive features for temperature...
The Connect SDK from Optris offers a comprehensive solution for integrating Optris infrared cameras into various applications. It provides extensive functionalities through the PIX Connect software. Designed for Windows platforms,...
The IR analysis software Optris PIX Connect sets new standards in thermography with its extensive recording and real-time analysis capabilities. It excels in industrial processes, automation, and quality control, allowing...
The IR mobile App, developed by Optris, serves as a versatile tool for interacting with Optris infrared thermometers and cameras on Android devices. This free app, readily available on the...