Optris Infrared Sensing, LLC Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| The compact industrial Optris Xi 400 is an advanced USB-based IR camera. The high frame rate of 80 Hz allows for the monitoring of fast thermal processes. The infrared camera... | |
| The compact industrial Optris Xi 640 is an advanced USB-based IR camera and has an optical resolution of 640 x 480 pixels. The Optris Xi 640 connects to computers at... | |
| The industrial Optris Xi 80 combines the benefits of infrared cameras and pyrometers. Its self-aiming capabilities and superior distance-to-spot size ratio ease positioning and monitoring of moving hot spots. The... | |
| The Optris PI 05M is an ultra-short-waveleng th infrared camera designed for precise non-contact temperature measurement of superhot targets. Operating within the short-wavelength infrared range (05M: 0.50 - 0.54 μm)... | |
| The Optris PI 450i G7 infrared cameras, part of the PI series, are crafted for the glass industry, operating in the 7.9 µm spectral band. Tailored for glass manufacturing, they... | |
| The Optris PI 640i G7 infrared camera, specifically designed for the glass industry, operates in the G7 spectral range and is now available with the innovative 120° ultra-wide-angle optics. This... | |
| The Optris Xi 05M MeltScope, a short-wavelength infrared camera, excels in non-contact thermal imaging of challenging objects. It accurately measures the surface temperatures of hot very metals, steel or ceramics. | |
| The Optris Xi 1M, a short-wavelength infrared camera, excels in non-contact thermal imaging of challenging objects. It accurately measures surface temperatures of hot metals, ceramics, and semiconductors. With an autonomous... | |
| The Optris Xi 410 is an Ethernet infrared camera designed for precise non-contact thermal imaging in industrial settings, which can be powered over PoE. It features a motorized focus function,... | |
| The PI 400i infrared camera measures surface temperatures with a broad temperature range from -20 up to 1500 °C. Utilizing uncooled detector technology, it offers high reliability and a rapid... | |
| The PI 450i CM package includes a mid-resolution infrared thermal imager, visible camera, air purge, and USB Server HT in an outdoor housing with a wall mount. Featuring a built-in... | |
| The PI 450i is an infrared camera that enables thermal imaging with a resolution of 382 x 288. A rapid 80 Hz frame rate ensures precise temperature detection even in... | |
| The PI 640i CM package addresses continuous monitoring needs in demanding environments, including industrial settings and fire-prone outdoor locations. It includes an infrared camera, outdoor enclosure with heater/fan, air purge,... | |
| The PI 640i is a high-performance infrared camera designed to meet the needs of both demanding researchers and process engineers. The thermal imager optris PI 640i is a small, capable,... | |
| The thermal camera optris PI 1M is especially suited for temperature measurements of metals, as these exhibit a distinctly higher emissivity at the short measurement wavelength of 1 μm than... | |
| The thermal imager Optris PI 08M is designed to decrease measurement errors in NIR and CO2 laser processing applications. This compact infrared camera perfectly suits these specific additive manufacturing applications... | |
| The Xi 400 CM infrared package includes a Xi 400 infrared imager, a visible camera, and a USB server, all pre-assembled in an outdoor housing with a wall mount. The... |