LumaSense Technologies, Inc., An Advanced Energy Company Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| Accurate, rugged, and reliable infrared thermometer for non-contact temperature measurement on thin and thinnest glass sheets in ranges between 150 and 1100 °C. Key Features Temperature ranges between 150 and... | |
| Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features Series IN 5/5: pyrometers in two wire form with analog output... | |
| Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features Two-wire Pyrometers with analog output 4 &help; 20 mA... | |
| Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features Pyrometers with analog output 0... | |
| Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 600 and 3300 °C. Key Features Temperature ranges between 600 and 3300 °C Highest... | |
| Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 700 and 3000 °C. Key Features Short exposure time Very small spot sizes Built-in... | |
| Digital 2-color pyrometer with fibre optic for non-contact temperature measurement of a cast iron pouring stream. Temperature ranges between 750 and 2500 °C. Key Features Accurate measurement of pouring stream... | |
| Digital 2-color pyrometer with fibre optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 300 and 2200 °C. Key Features Temperature ranges between 300 and 2200 °C Highest... | |
| Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features Sensor head and cable usable in ambient temperature up to 85 or... | |
| Digital infrared thermometer with fiber optic designed for the glass industry. Range 600 to 1800 °C. Key Features Adjustable temperature ranges between 600 and 1800 °C High accuracy Ambiance up... | |
| Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features Specifically designed for measurement on Sapphire and Sapphire Wafers Pyrometer with analog... | |
| Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20... | |
| Digital, stationary, fast and compact flame-pyrometer using digital technology with analogue output and RS 232 or RS 485 interface and through lens sighting system for temperatures of 600 up to... | |
| For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features Pyrometers in two-wire form with analog output... | |
| High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features Extremely fast response time of only 6 µs for measurements... | |
| High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features Extremely fast response time of only 6... | |
| Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 400 ... 1400 °C. Key Features Temperature range: 400 ... 1400 °C Switch... | |
| Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C. Key Features Temperature range: 700 ... 1500 °C Switch time... | |
| Infrared thermometry for sulfur reactors and other high temperature furnaces. Temperature range: 350 ... 2000 °C. LumaSense’s E²T PULSAR 4 Advanced is designed to measure two wavelengths for continuous and... | |
| Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, fixed focus lens. This configuration is ideal for applications where the environment near... | |
| Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, sapphire lightpipe. This configuration is ideal for induction heating processes requiring high accuracy... | |
| Pyrometer especially for temperature measurements of glass surfaces and quartz glass surfaces between 100 and 1200 °C. Key Features Spectral range optimized for measurement of glass surfaces Small, robust stainless... | |
| Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C. Key Features Small, robust stainless steel housing for... | |
| Pyrometer with fiber optics for non-contact measurements on aluminum parts and profiles with temperature ranges between 400 and 1000 °C. Key Features Very short response time below 1 ms Extremely... | |
| Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 250 and 2500 °C. Key Features Very short response time below 1 ms Extremely... | |
| Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits Very short response time below 1 ms Extremely... | |
| Pyrometer with fiber optics for non-contact measurements on silicon wafers, e. g. in vacuum chambers with temperature ranges between 400 and 1600 °C. Key Features Very short response time below... | |
| Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 300 °C and 1800 °C. Key Features Small, robust stainless steel... | |
| Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 650°C and 2500 °C. Key Benefits Small, robust stainless steel housing... | |
| Single-crystal sapphire is used for the infrared collection optics (also known as a “lightpipe”) to maximize the performance advantages of our most accurate pyrometer, the PhotriX Series non-contact IR thermometer. | |
| Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features Small housing dimensions for easy installation in... | |
| Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 550 and 1800 °C. Key Features Small housing dimensions for easy installation in... | |
| Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 75 and 1800 °C. Key Features Small housing dimensions for easy installation, suitable... | |
| Small, short wavelength digital infrared thermometer with fiber optics for non-contact temperature measurement between 85 and 1200 °C. Key Features Small housing dimensions for easy installation suitable for use in... | |
| Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy... | |
| Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features Very small housing dimensions for easy installation,... | |
| Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20°C and 600 °C. Key Features Very small housing dimensions 2-wire technique Small spot sizes... | |
| Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 300 and 1300 °C. Key Features Small housing dimensions for easy installation, suitable for use in confined spaces Fast 10... | |
| Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 700 and 2500 °C. Key Features Small housing dimensions for easy installation, suitable for use in confined spaces Fast 10... | |
| Special version of the pyrometer IS 50-LO plus with extremely short wavelength for metal measurements with high emissivity and little dependency on emissivity variations with temperature ranges between 1000 and... | |
| Special version of the pyrometer IS 50-LO plus with extremely short wavelength for metal measurements with high emissivity and little dependency on emissivity variations with temperature ranges between 1100 and... | |
| Stationary good value infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. Temperature range: -32 ... 900 °C. Key Features Digital infrared sensor with... | |
| Stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals between 0 and 500 °C. Key Features 3 temperature ranges 3 different outputs available:... | |
| Stationary, digital 2-color pyrometer with fibre optics for non-contact temperature measurement between 700 and 2500 °C. Key Features Temperature ranges between 700 and 2500 °C High accuracy Wide temperature ranges... | |
| Stationary, digital hybrid pyrometer with built-in video camera system and infrared filter for non-contact temperature measurement and display of thermal images in ranges between 700 and 1800 °C. Key Features... | |
| Stationary, digital pyrometer for non-contact temperature measurement in ranges between 250 and 2500 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in its... | |
| Stationary, digital pyrometer for non-contact temperature measurement in ranges between 50 and 1800 °C. Key Features Wide temperature ranges for flexible process adaptation Highest accuracy and repeatability in its class... | |
| Stationary, digital pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in its... | |
| Stationary, digital ratio pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in... | |
| Stationary, digital ratio pyrometer with possible combination of 1-color and 2-color measurement for non-contact temperature measurements in ranges between 100 and 2000 °C. Key Features Wide temperature ranges and various... | |
| Stationary, fully digital and fast compact 2-color pyrometer with analog output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. | |
| Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For... | |
| The m924 (4channel) and m922 (2channel) Semiconductor OEM modules are the newest Luxtron products for Etcher and Wafer Fab equipment temperature monitoring of Electrostatic Chucks, Chambers and other devices. The... | |
| The model LumaSense UV 400 and UVR 400 systems are the next generation of temperature sensors developed specifically for GaN-based MOCVD epitaxy processes. Key Features Measure temperature directly on the... | |
| The superior performance of the PhotriX Series offered in a conventional lens configuration. This configuration is for viewing a target from a distance or through a window/viewport and is used... |