LumaSense Technologies, Inc., An Advanced Energy Company Datasheets for Industrial Thermometers

Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more

Product Name Notes
Accurate, rugged, and reliable infrared thermometer for non-contact temperature measurement on thin and thinnest glass sheets in ranges between 150 and 1100 °C. Key Features Temperature ranges between 150 and...
Affordable, high temperature short wavelength pyrometer for non-contact temperature measurement of metals between 250 and 1800 °C. Key Features Easy to handle Large illuminated LC display Laser aiming Built-in data...
Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features Series IN 5/5: pyrometers in two wire form with analog output...
Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features Two-wire Pyrometers with analog output 4 … 20 mA...
Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features Pyrometers with analog output 0...
Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 600 and 3300 °C. Key Features Temperature ranges between 600 and 3300 °C Highest...
Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 700 and 3000 °C. Key Features Short exposure time Very small spot sizes Built-in...
Digital 2-color pyrometer with fibre optic for non-contact temperature measurement of a cast iron pouring stream. Temperature ranges between 750 and 2500 °C. Key Features Accurate measurement of pouring stream...
Digital 2-color pyrometer with fibre optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 300 and 2200 °C. Key Features Temperature ranges between 300 and 2200 °C Highest...
Digital high-end pyrometer for non-contact temperature measurement of silicon wafers from 350 °C. Key Features For measurements of silicon wafers 4 Temperature ranges between 350 and 1800 °C Spectral range:...
Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features Sensor head and cable usable in ambient temperature up to 85 or...
Digital infrared thermometer with fiber optic designed for the glass industry. Range 600 to 1800 °C. Key Features Adjustable temperature ranges between 600 and 1800 °C High accuracy Ambiance up...
Digital pyrometer for non-contact temperature measurement of aluminum between 350 and 1050°C. Type -S with built-in scanner. Key Features Pyrometer specially designed for measurements of aluminum 2 wide temperature ranges...
Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features Specifically designed for measurement on Sapphire and Sapphire Wafers Pyrometer with analog...
Digital pyrometer with integrated color camera non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges between 250 and 2500 °C Video output...
Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20...
Digital, stationary, fast and compact flame-pyrometer using digital technology with analogue output and RS 232 or RS 485 interface and through lens sighting system for temperatures of 600 up to...
For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features Pyrometers in two-wire form with analog output...
High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features Extremely fast response time of only 6 µs for measurements...
High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features Extremely fast response time of only 6...
Highly accurate, fully digital, fast Digital pyrometer for measurement of glass surfaces with a spectral response of 5.14 µm. Temperature ranges between 250 and 2500 °C. Key Features Temperature ranges...
Highly accurate, fully digital, fast Pyrometer with Ethernet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges...
Highly accurate, fully digital, fast Pyrometer with Ethernet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 550 and 3500 °C. Key Features Temperature ranges...
Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges between 220 and...
Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 5 and 1200 °C. Key Features Temperature ranges between 5 and...
Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 550 and 3500 °C. Key Features Temperature ranges between 550 and...
Highly accurate, fully digital, fast Pyrometer with Profibus-DP interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges...
Highly accurate, fully digital, fast Pyrometer with Profibus-DP interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 550 and 3500 °C. Key Features Temperature ranges...
Highly accurate, fully digital, fast Pyrometer with Profinet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges...
Highly accurate, fully digital, fast Pyrometer with Profinet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 550 and 3500 °C. Key Features Temperature ranges...
Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 250 and 2300 °C.The IGA 12 is also available as a...
Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 550 and 3500 °C. The IS 12 is also available as...
Infrared thermometry for sulfur reactors and other high temperature furnaces. Temperature range: 350 ... 2000 °C. LumaSense’s E²T PULSAR 4 Advanced is designed to measure two wavelengths for continuous and...
Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, fixed focus lens. This configuration is ideal for applications where the environment near...
Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, sapphire lightpipe. This configuration is ideal for induction heating processes requiring high accuracy...
Portable digital pyrometers for non-contact temperature measurement between 250 and 2000 °C Key Features Very robust aluminum die-cast housing for use in rough environments Focusable precision optics for adjusting smallest...
Portable digital pyrometers for non-contact temperature measurement between 600 and 2500 °C. Key Features Very robust aluminum die-cast housing for use in rough environments Focusable precision optics for adjusting smallest...
Portable digital pyrometers for non-contact temperature measurement in foundries between 1000 and 2000 °C Key Features Very robust aluminum die-cast housing for use in rough environments Focusable precision optics for...
Portable Pyrometer for the monitoring and documentation of the oven temperatures in coking ovens. Temperature range: 600 and 1600 °C. Key Features Rapid temperature recording of nozzle bricks and air...
Pyrometer especially for temperature measurements of glass surfaces and quartz glass surfaces between 100 and 1200 °C. Key Features Spectral range optimized for measurement of glass surfaces Small, robust stainless...
Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C. Key Features Small, robust stainless steel housing for...
Pyrometer with Ethernet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 50 and 1800 °C. Key Features Temperature ranges between 50 and 1800 °C...
Pyrometer with fiber optics for non-contact measurements on aluminum parts and profiles with temperature ranges between 400 and 1000 °C. Key Features Very short response time below 1 ms Extremely...
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 250 and 2500 °C. Key Features Very short response time below 1 ms Extremely...
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits Very short response time below 1 ms Extremely...
Pyrometer with fiber optics for non-contact measurements on silicon wafers, e. g. in vacuum chambers with temperature ranges between 400 and 1600 °C. Key Features Very short response time below...
Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 50 and 1800 °C. Key Features Temperature ranges between 50 and 1800 °C Short response times...
Pyrometer with Profibus interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 50 and 1800 °C. Key Features Temperature ranges between 50 and 1800 °C...
Pyrometer with Profinet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 50 and 1800 °C. Key Features Temperature ranges between 50 and 1800 °C...
Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 300 °C and 1800 °C. Key Features Small, robust stainless steel...
Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 650°C and 2500 °C. Key Benefits Small, robust stainless steel housing...
Single-crystal sapphire is used for the infrared collection optics (also known as a “lightpipe”) to maximize the performance advantages of our most accurate pyrometer, the PhotriX Series non-contact IR thermometer.
Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features Small housing dimensions for easy installation in...
Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 550 and 1800 °C. Key Features Small housing dimensions for easy installation in...
Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 75 and 1800 °C. Key Features Small housing dimensions for easy installation, suitable...
Small, short wavelength digital infrared thermometer with fiber optics for non-contact temperature measurement between 85 and 1200 °C. Key Features Small housing dimensions for easy installation suitable for use in...
Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy...
Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features Very small housing dimensions for easy installation,...
Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20°C and 600 °C. Key Features Very small housing dimensions 2-wire technique Small spot sizes...
Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 300 and 1300 °C. Key Features Small housing dimensions for easy installation, suitable for use in confined spaces Fast 10...
Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 700 and 2500 °C. Key Features Small housing dimensions for easy installation, suitable for use in confined spaces Fast 10...
Special version of IPE 140 with a spectral range of 3.43 µm for measurements of plastic films in a temperature range of 50 to 500 °C. Key Features Measurement of...
Special version of IPE 140 with a spectral range of 3.9 µm for non-contact temperature measurement through flames and combustion gas as well as penetrating measurement into glass. Temperature ranges...
Special version of Pyrometer IPE 140 in a spectral range of the CO2 absorption band for the measurement of CO2 containing combustion gas. Temperature range: 400 to 2000 °C.
Special version of the pyrometer IS 50-LO plus with extremely short wavelength for metal measurements with high emissivity and little dependency on emissivity variations with temperature ranges between 1000 and...
Special version of the pyrometer IS 50-LO plus with extremely short wavelength for metal measurements with high emissivity and little dependency on emissivity variations with temperature ranges between 1100 and...
Stationary good value infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. Temperature range: -32 ... 900 °C. Key Features Digital infrared sensor with...
Stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals between 0 and 500 °C. Key Features 3 temperature ranges 3 different outputs available:...
Stationary, digital 2-color pyrometer with fibre optics for non-contact temperature measurement between 700 and 2500 °C. Key Features Temperature ranges between 700 and 2500 °C High accuracy Wide temperature ranges...
Stationary, digital hybrid pyrometer with built-in video camera system and infrared filter for non-contact temperature measurement and display of thermal images in ranges between 700 and 1800 °C. Key Features...
Stationary, digital pyrometer for non-contact temperature measurement in ranges between 250 and 2500 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in its...
Stationary, digital pyrometer for non-contact temperature measurement in ranges between 50 and 1800 °C. Key Features Wide temperature ranges for flexible process adaptation Highest accuracy and repeatability in its class...
Stationary, digital pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in its...
Stationary, digital ratio pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in...
Stationary, digital ratio pyrometer with possible combination of 1-color and 2-color measurement for non-contact temperature measurements in ranges between 100 and 2000 °C. Key Features Wide temperature ranges and various...
Stationary, fully digital and fast compact 2-color pyrometer with analog output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera.
Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For...
The model LumaSense UV 400 and UVR 400 systems are the next generation of temperature sensors developed specifically for GaN-based MOCVD epitaxy processes. Key Features Measure temperature directly on the...
The superior performance of the PhotriX Series offered in a conventional lens configuration. This configuration is for viewing a target from a distance or through a window/viewport and is used...
Transfer-Standard-Py rometer for exact inspection of calibration sources. Temperature ranges between 200 and 1400 °C. Key Features Temperature ranges between 200 and 1400 °C Resolution of only 0.01 °C Built-in...
Transfer-Standard-Py rometer for exact inspection of calibration sources. Temperature ranges between 600 and 2520 °C. Key Features Temperature ranges between 600 and 2520 °C Resolution of only 0.01 °C Built-in...