LumaSense Technologies, Inc., An Advanced Energy Company Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| Automated, continuous thermal imaging system for remote and automated early fault detection in substations and industrial sites. Key Benefits Automated, continuous thermal monitoring of substation for performance and safety Early... | |
| BoilerSpection™ is a turn-key solution for continuous infrared imaging inside boilers. BoilerSpection™ provides the clearest, most informative through-flame imaging. With BoilerSpection™, coal plant operators can proactively manage their boilers and... | |
| Built for mobile use, BoilerSpection-MB utilizes special mid-wave infrared detectors to see through flames. This unique feature means BoilerSpection-MB can provide the clearest and most stable through-flame images in boilers,... | |
| Continuously measure Furnace Exit-Gas Temperature (FEGT) using Non-Contact Infrared Sensors to optimize overall performance of boilers and furnaces under varying conditions of coal quality, load, ash fouling, and slagging. Key... | |
| Designed and developed for continuous temperature measurement inside high temperature furnaces in refining, metals and glass production, the FurnaceSpection imager provides users a critical tool for improving process and reducing... | |
| Fixed installation thermal imaging system for high-temperature applications e.g. on metal surfaces. The camera detects temperatures in ranges between 600 and 3000 °C. Moreover, the camera features a 1000 Mbit/s... | |
| Fixed installation thermal imaging system for high-temperature applications. The camera detects temperatures in ranges between 600 and 3000 °C. Designed to withstand ambient temperatures from 0°C to 50 °C without... | |
| High Performance Infrared Camera for Demanding Imaging Applications. The camera detects temperatures in ranges between -40 and 1600 °C. Key Features Designed to operate in harsh environments High resolution 640... | |
| Measurement through flames and hot gases in flame heated furnaces at temperatures between 200...800 °C (MC320F, MC320FE) and 400...1600 °C (MC320FHT, MC320FHTE). Key Features High performance, cost-effective complete monitoring solution... | |
| Stationary, digital hybrid pyrometer with built-in video camera system and infrared filter for non-contact temperature measurement and display of thermal images in ranges between 700 and 1800 °C. Key Features... | |
| Superior images and temperature measurement especially on glass surfaces at temperatures between 200...800 °C (MC320G, MC320GE) and 400...1600 °C (MC320GHT, MC320GHTE). Key Features High performance, cost-effective complete monitoring solution Advanced... | |
| Superior images and temperature measurement on metal and ceramics at lower temperature between 150...800 °C (MC320M, MC320ME) or between 400...1600 °C (MC320MHT, MC320MHTE). Key Features High performance, cost-effective complete monitoring... | |
| The ThermalSpection™ Critical Vessel Monitoring system is a turn-key solution for monitoring critical vessels, such as gasifier skin temperature. Critical vessels in the chemicals, refining and power industries operate at... |