LumaSense Technologies, Inc., An Advanced Energy Company Compact, Stationary Infrared Pyrometer IS 310

Description
Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Built-in LED targeting light for easy alignment to the measuring object Details The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments. The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m. For optimal match 3 different focusable optics with small spot sizes are available.
Datasheet
Description
Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Built-in LED targeting light for easy alignment to the measuring object Details The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments. The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m. For optimal match 3 different focusable optics with small spot sizes are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Stationary Infrared Pyrometer - IS 310 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Compact, Stationary Infrared Pyrometer
IS 310
Compact, Stationary Infrared Pyrometer IS 310
Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Built-in LED targeting light for easy alignment to the measuring object Details The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments. The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m. For optimal match 3 different focusable optics with small spot sizes are available.

Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C.

Key Features

  • Very small housing dimensions for easy installation, suited for use in confined spaces
  • 2-wire technique for current supply and temperature measurement at the same time
  • Internal digital signal processing for high accuracy
  • High quality optics for detection of small measuring objects
  • Built-in LED targeting light for easy alignment to the measuring object

Details

The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments.

The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m.

For optimal match 3 different focusable optics with small spot sizes are available.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Noncontact Infrared Temperature Sensors
Product Number IS 310
Product Name Compact, Stationary Infrared Pyrometer
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
Temperature Range 1202 to 4532 F (650 to 2500 C)
Spectral Range 0.8000 to 1.1 microns (0.8000 to 1.1 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
High Precision Thermometer - System 4 - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Features Laser Spot Aiming / Sighting (optional feature)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details
Infrared Thermometers - 1775582 - RS Components, Ltd.
Specs
Response Time 150 milliseconds
Ratio: Distance / Spot Size 12
View Details