LumaSense Technologies, Inc., An Advanced Energy Company Compact Infrared Pyrometer M67S

Description
Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features Two-wire Pyrometers with analog output 4 &help; 20 mA for connection to standard analyzing instruments Through-lens sighting and high quality variable focus optical system Different optics for optimal match to the application Versions with different spectral ranges High accuracy of 0.5% Rugged stainless steel design
Datasheet
Description
Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features Two-wire Pyrometers with analog output 4 &help; 20 mA for connection to standard analyzing instruments Through-lens sighting and high quality variable focus optical system Different optics for optimal match to the application Versions with different spectral ranges High accuracy of 0.5% Rugged stainless steel design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Infrared Pyrometer - M67S - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Compact Infrared Pyrometer
M67S
Compact Infrared Pyrometer M67S
Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features Two-wire Pyrometers with analog output 4 &help; 20 mA for connection to standard analyzing instruments Through-lens sighting and high quality variable focus optical system Different optics for optimal match to the application Versions with different spectral ranges High accuracy of 0.5% Rugged stainless steel design

Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C.

Key Features

  • Two-wire Pyrometers with analog output 4 &help; 20 mA for connection to standard analyzing instruments
  • Through-lens sighting and high quality variable focus optical system
  • Different optics for optimal match to the application
  • Versions with different spectral ranges
  • High accuracy of 0.5%
  • Rugged stainless steel design
Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Noncontact Infrared Temperature Sensors
Product Number M67S
Product Name Compact Infrared Pyrometer
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
Temperature Range 32 to 3992 F (0 to 2200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometers - 1558898 - RS Components, Ltd.
Specs
Response Time 500 milliseconds
Emissivity of Target 0.9500
Ratio: Distance / Spot Size 4
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1832 F (-50 to 1000 C)
View Details
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
CThot LT - OPTCTLTH - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range -40 to 1787 F (-40 to 975 C)
View Details