LumaSense Technologies, Inc., An Advanced Energy Company Infrared Pyrometer With Fiber Optic IS 50-LO plus

Description
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits Very short response time below 1 ms Extremely short spot sizes, min. 0.45 mm Built-in LC display Laser targeting light Parameter adjustments via integrated key pad or interface Interface RS232 / RS485 switchable Test current output Details The pyrometer IS 50-LO plus is a digital, highly accurate pyrometers with fiber optics for non-contact temperature measurement on metals, ceramics, graphite etc. between 550° and 3300 °C. The instrument is equipped with a fiber and an exchangeable optical head. The fiber and optical head are unaffected by electromagnetical interferences (e.g. induction) and can be used in high ambient temperatures up to 250 °C. Two different types of optical heads for different measuring distances and very small spot sizes are available. A laser targeting light enables the exact alignment onto the measuring object. The very short response time of below 1 ms facilitates the measurement of fastest heating processes. The pyrometer is equipped with a display which shows in measuring mode the current temperature. Additionally all parameters can be read if they are changed via the integrated keys at the instrument. Via serial interface and the provided software InfraWin the temperature can be displayed and stored on a PC, parameterizing can also be done.
Datasheet
Description
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits Very short response time below 1 ms Extremely short spot sizes, min. 0.45 mm Built-in LC display Laser targeting light Parameter adjustments via integrated key pad or interface Interface RS232 / RS485 switchable Test current output Details The pyrometer IS 50-LO plus is a digital, highly accurate pyrometers with fiber optics for non-contact temperature measurement on metals, ceramics, graphite etc. between 550° and 3300 °C. The instrument is equipped with a fiber and an exchangeable optical head. The fiber and optical head are unaffected by electromagnetical interferences (e.g. induction) and can be used in high ambient temperatures up to 250 °C. Two different types of optical heads for different measuring distances and very small spot sizes are available. A laser targeting light enables the exact alignment onto the measuring object. The very short response time of below 1 ms facilitates the measurement of fastest heating processes. The pyrometer is equipped with a display which shows in measuring mode the current temperature. Additionally all parameters can be read if they are changed via the integrated keys at the instrument. Via serial interface and the provided software InfraWin the temperature can be displayed and stored on a PC, parameterizing can also be done.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Pyrometer With Fiber Optic - IS 50-LO plus - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Infrared Pyrometer With Fiber Optic
IS 50-LO plus
Infrared Pyrometer With Fiber Optic IS 50-LO plus
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits Very short response time below 1 ms Extremely short spot sizes, min. 0.45 mm Built-in LC display Laser targeting light Parameter adjustments via integrated key pad or interface Interface RS232 / RS485 switchable Test current output Details The pyrometer IS 50-LO plus is a digital, highly accurate pyrometers with fiber optics for non-contact temperature measurement on metals, ceramics, graphite etc. between 550° and 3300 °C. The instrument is equipped with a fiber and an exchangeable optical head. The fiber and optical head are unaffected by electromagnetical interferences (e.g. induction) and can be used in high ambient temperatures up to 250 °C. Two different types of optical heads for different measuring distances and very small spot sizes are available. A laser targeting light enables the exact alignment onto the measuring object. The very short response time of below 1 ms facilitates the measurement of fastest heating processes. The pyrometer is equipped with a display which shows in measuring mode the current temperature. Additionally all parameters can be read if they are changed via the integrated keys at the instrument. Via serial interface and the provided software InfraWin the temperature can be displayed and stored on a PC, parameterizing can also be done.

Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C.

Key Benefits

  • Very short response time below 1 ms
  • Extremely short spot sizes, min. 0.45 mm
  • Built-in LC display
  • Laser targeting light
  • Parameter adjustments via integrated key pad or interface
  • Interface RS232 / RS485 switchable
  • Test current output

Details

The pyrometer IS 50-LO plus is a digital, highly accurate pyrometers with fiber optics for non-contact temperature measurement on metals, ceramics, graphite etc. between 550° and 3300 °C.

The instrument is equipped with a fiber and an exchangeable optical head. The fiber and optical head are unaffected by electromagnetical interferences (e.g. induction) and can be used in high ambient temperatures up to 250 °C.

Two different types of optical heads for different measuring distances and very small spot sizes are available. A laser targeting light enables the exact alignment onto the measuring object.

The very short response time of below 1 ms facilitates the measurement of fastest heating processes. The pyrometer is equipped with a display which shows in measuring mode the current temperature. Additionally all parameters can be read if they are changed via the integrated keys at the instrument.

Via serial interface and the provided software InfraWin the temperature can be displayed and stored on a PC, parameterizing can also be done.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Noncontact Infrared Temperature Sensors
Product Number IS 50-LO plus
Product Name Infrared Pyrometer With Fiber Optic
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
Features Laser Spot Aiming / Sighting
Temperature Range 1022 to 5972 F (550 to 3300 C)
Unlock Full Specs
to access all available technical data

Similar Products

CSmicro 2M - OPTCSM2M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 482 to 2912 F (250 to 1600 C)
View Details
Pyrometer - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Infrared Thermometers - 1926528 - RS Components, Ltd.
Specs
Response Time 150 milliseconds
Emissivity of Target 0.9500
Ratio: Distance / Spot Size 12
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details