LumaSense Technologies, Inc., An Advanced Energy Company Compact, Short Wavelength Infrared Pyrometer IGA 320

Description
Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features Small housing dimensions for easy installation in confined spaces RS485 interface for connection to a PC in long transmission networks Analog output adjustable to 0 or 4 to 20 mA for connection to standard analyzing instruments Internal digital signal processing for high accuracy and long temperature ranges High quality optics for measurement of small objects Built-in LED targeting light for easy alignment to the measuring object Details The IMPAC IGA 320 is a short wavelength infrared measuring instrument with internal digital signal processing. It is used for measurements of metallic surfaces, graphite and ceramics, etc. The very small housing dimensions enable the integration of the pyrometer into compact production machines and the solid and robust design guarantees reliability even in harsh industrial environments. The instruments are equipped with a choice of optics for small spot sizes. The LED targeting light enables precise alignment on the measurement object. It is automatically active and can be used during measurement. In additional to the analog output the pyrometer is equipped with a digital RS485 interface, which enables secure data transmission to a PC or a PLC, over long distances. The included InfraWin software enables the graphical display and storage of measurement values; plus easy-set up of all instrument parameters.
Datasheet
Description
Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features Small housing dimensions for easy installation in confined spaces RS485 interface for connection to a PC in long transmission networks Analog output adjustable to 0 or 4 to 20 mA for connection to standard analyzing instruments Internal digital signal processing for high accuracy and long temperature ranges High quality optics for measurement of small objects Built-in LED targeting light for easy alignment to the measuring object Details The IMPAC IGA 320 is a short wavelength infrared measuring instrument with internal digital signal processing. It is used for measurements of metallic surfaces, graphite and ceramics, etc. The very small housing dimensions enable the integration of the pyrometer into compact production machines and the solid and robust design guarantees reliability even in harsh industrial environments. The instruments are equipped with a choice of optics for small spot sizes. The LED targeting light enables precise alignment on the measurement object. It is automatically active and can be used during measurement. In additional to the analog output the pyrometer is equipped with a digital RS485 interface, which enables secure data transmission to a PC or a PLC, over long distances. The included InfraWin software enables the graphical display and storage of measurement values; plus easy-set up of all instrument parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Short Wavelength Infrared Pyrometer - IGA 320 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Compact, Short Wavelength Infrared Pyrometer
IGA 320
Compact, Short Wavelength Infrared Pyrometer IGA 320
Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features Small housing dimensions for easy installation in confined spaces RS485 interface for connection to a PC in long transmission networks Analog output adjustable to 0 or 4 to 20 mA for connection to standard analyzing instruments Internal digital signal processing for high accuracy and long temperature ranges High quality optics for measurement of small objects Built-in LED targeting light for easy alignment to the measuring object Details The IMPAC IGA 320 is a short wavelength infrared measuring instrument with internal digital signal processing. It is used for measurements of metallic surfaces, graphite and ceramics, etc. The very small housing dimensions enable the integration of the pyrometer into compact production machines and the solid and robust design guarantees reliability even in harsh industrial environments. The instruments are equipped with a choice of optics for small spot sizes. The LED targeting light enables precise alignment on the measurement object. It is automatically active and can be used during measurement. In additional to the analog output the pyrometer is equipped with a digital RS485 interface, which enables secure data transmission to a PC or a PLC, over long distances. The included InfraWin software enables the graphical display and storage of measurement values; plus easy-set up of all instrument parameters.

Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C.

Key Features

  • Small housing dimensions for easy installation in confined spaces
  • RS485 interface for connection to a PC in long transmission networks
  • Analog output adjustable to 0 or 4 to 20 mA for connection to standard analyzing instruments
  • Internal digital signal processing for high accuracy and long temperature ranges
  • High quality optics for measurement of small objects
  • Built-in LED targeting light for easy alignment to the measuring object

Details

The IMPAC IGA 320 is a short wavelength infrared measuring instrument with internal digital signal processing. It is used for measurements of metallic surfaces, graphite and ceramics, etc.

The very small housing dimensions enable the integration of the pyrometer into compact production machines and the solid and robust design guarantees reliability even in harsh industrial environments.

The instruments are equipped with a choice of optics for small spot sizes. The LED targeting light enables precise alignment on the measurement object. It is automatically active and can be used during measurement.

In additional to the analog output the pyrometer is equipped with a digital RS485 interface, which enables secure data transmission to a PC or a PLC, over long distances. The included InfraWin software enables the graphical display and storage of measurement values; plus easy-set up of all instrument parameters.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Noncontact Infrared Temperature Sensors
Product Number IGA 320
Product Name Compact, Short Wavelength Infrared Pyrometer
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
Temperature Range 1022 to 3272 F (550 to 1800 C)
Spectral Range 1.45 to 1.8 microns (1.45 to 1.8 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

CS LT - OPTCSLT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range -58 to 1886 F (-50 to 1030 C)
View Details
Pyrometer - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 1202 to 3272 F (650 to 1800 C)
View Details
Infrared Thermometers - 2020794 - RS Components, Ltd.
Specs
Ratio: Distance / Spot Size 12
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details