LumaSense Technologies, Inc., An Advanced Energy Company Infrared Pyrometer For Non-Metallic Surfaces IN 210

Description
Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C. Key Features Small, robust stainless steel housing for easy installation, with electrical connector for facile mounting / demounting 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Temperature subrange programmable for adaptation of the analog output to the measuring task Details The IN 210 is a stationary pyrometer for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The instruments are operating as digital two wire pyrometers. This technique combines the high accuracy of the digital signal processing with the simple connection and operating with two wires. The setting of the programmable parameters such as emissivity, subrange and response time can be adjusted either with the portable setting device HT 6000 or via USB adapter and the setting software InfraWin. This enables the instrument to be adapted to various measuring tasks. On request all necessary values can be set ex works. The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments.
Datasheet
Description
Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C. Key Features Small, robust stainless steel housing for easy installation, with electrical connector for facile mounting / demounting 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Temperature subrange programmable for adaptation of the analog output to the measuring task Details The IN 210 is a stationary pyrometer for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The instruments are operating as digital two wire pyrometers. This technique combines the high accuracy of the digital signal processing with the simple connection and operating with two wires. The setting of the programmable parameters such as emissivity, subrange and response time can be adjusted either with the portable setting device HT 6000 or via USB adapter and the setting software InfraWin. This enables the instrument to be adapted to various measuring tasks. On request all necessary values can be set ex works. The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Pyrometer For Non-Metallic Surfaces - IN 210 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Infrared Pyrometer For Non-Metallic Surfaces
IN 210
Infrared Pyrometer For Non-Metallic Surfaces IN 210
Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C. Key Features Small, robust stainless steel housing for easy installation, with electrical connector for facile mounting / demounting 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Temperature subrange programmable for adaptation of the analog output to the measuring task Details The IN 210 is a stationary pyrometer for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The instruments are operating as digital two wire pyrometers. This technique combines the high accuracy of the digital signal processing with the simple connection and operating with two wires. The setting of the programmable parameters such as emissivity, subrange and response time can be adjusted either with the portable setting device HT 6000 or via USB adapter and the setting software InfraWin. This enables the instrument to be adapted to various measuring tasks. On request all necessary values can be set ex works. The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments.

Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C.

Key Features

  • Small, robust stainless steel housing for easy installation, with electrical connector for facile mounting / demounting
  • 2-wire technique for current supply and temperature measurement at the same time
  • Internal digital signal processing for high accuracy
  • High quality optics for detection of small measuring objects
  • Temperature subrange programmable for adaptation of the analog output to the measuring task

Details

The IN 210 is a stationary pyrometer for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The instruments are operating as digital two wire pyrometers. This technique combines the high accuracy of the digital signal processing with the simple connection and operating with two wires.

The setting of the programmable parameters such as emissivity, subrange and response time can be adjusted either with the portable setting device HT 6000 or via USB adapter and the setting software InfraWin. This enables the instrument to be adapted to various measuring tasks. On request all necessary values can be set ex works.

The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Noncontact Infrared Temperature Sensors
Product Number IN 210
Product Name Infrared Pyrometer For Non-Metallic Surfaces
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
Temperature Range -26 to 1652 F (-32 to 900 C)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

CTlaser 2M - OPTCTL2M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 482 to 3632 F (250 to 2000 C)
View Details
Pyrometer - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Infrared Thermometers - 1775582 - RS Components, Ltd.
Specs
Response Time 150 milliseconds
Ratio: Distance / Spot Size 12
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details