LumaSense Technologies, Inc., An Advanced Energy Company Stationary Compact Infrared Pyrometer IS 5

Description
Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures between 600 ... 2500 °C. Key Features excellent accuracy long temperature ranges laser pilot or view finder analog and digital output integrated maximum value storage integrated TV camera or PID controller (options) Details The pyrometers IS 5 and IGA 5 are digital, compact and fast infrared measuring instruments for non-contact temperature measurement on metals, ceramics or graphite. For optimal match of the instrument to the application 2 different optics with extremely small spot sizes are available. The response time of only 2 ms facilitates the measurement of fast heating processes or short temperature peaks. For a precise alignment of the pyrometers to the measuring object, the instruments are optionally equipped with a laser targeting light, a view finder or a video module. The most important parameters as emissivity, exposure time and analog output can be set directly in the instrument. Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.
Datasheet
Description
Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures between 600 ... 2500 °C. Key Features excellent accuracy long temperature ranges laser pilot or view finder analog and digital output integrated maximum value storage integrated TV camera or PID controller (options) Details The pyrometers IS 5 and IGA 5 are digital, compact and fast infrared measuring instruments for non-contact temperature measurement on metals, ceramics or graphite. For optimal match of the instrument to the application 2 different optics with extremely small spot sizes are available. The response time of only 2 ms facilitates the measurement of fast heating processes or short temperature peaks. For a precise alignment of the pyrometers to the measuring object, the instruments are optionally equipped with a laser targeting light, a view finder or a video module. The most important parameters as emissivity, exposure time and analog output can be set directly in the instrument. Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Compact Infrared Pyrometer - IS 5 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Stationary Compact Infrared Pyrometer
IS 5
Stationary Compact Infrared Pyrometer IS 5
Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures between 600 ... 2500 °C. Key Features excellent accuracy long temperature ranges laser pilot or view finder analog and digital output integrated maximum value storage integrated TV camera or PID controller (options) Details The pyrometers IS 5 and IGA 5 are digital, compact and fast infrared measuring instruments for non-contact temperature measurement on metals, ceramics or graphite. For optimal match of the instrument to the application 2 different optics with extremely small spot sizes are available. The response time of only 2 ms facilitates the measurement of fast heating processes or short temperature peaks. For a precise alignment of the pyrometers to the measuring object, the instruments are optionally equipped with a laser targeting light, a view finder or a video module. The most important parameters as emissivity, exposure time and analog output can be set directly in the instrument. Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.

Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures between 600 ... 2500 °C.

Key Features

  • excellent accuracy
  • long temperature ranges
  • laser pilot or view finder
  • analog and digital output
  • integrated maximum value storage
  • integrated TV camera or PID controller (options)

Details

The pyrometers IS 5 and IGA 5 are digital, compact and fast infrared measuring instruments for non-contact temperature measurement on metals, ceramics or graphite.

For optimal match of the instrument to the application 2 different optics with extremely small spot sizes are available. The response time of only 2 ms facilitates the measurement of fast heating processes or short temperature peaks.

For a precise alignment of the pyrometers to the measuring object, the instruments are optionally equipped with a laser targeting light, a view finder or a video module. The most important parameters as emissivity, exposure time and analog output can be set directly in the instrument. Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Noncontact Infrared Temperature Sensors
Product Number IS 5
Product Name Stationary Compact Infrared Pyrometer
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
Features Laser Spot Aiming / Sighting (optional feature)
Temperature Range 1112 to 4532 F (600 to 2500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Die Preheat Thermometer - ADT - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details
Array Based Thermopile Detector - SLA32 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Thermopile Infrared Digital Sensors - G-TPMO-022 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range 32 to 212 F (0 to 100 C)
View Details