Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C.
The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments.
The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m.
For optimal match 3 different focusable optics with small spot sizes are available.
| LumaSense Technologies, Inc., An Advanced Energy Company | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | IGA 310 |
| Product Name | Compact, Stationary Infrared Pyrometer |
| Category | Sensor/Transducer |
| Technology | Optical Pyrometer |
| Electrical Output | Current |
| Temperature Range | 572 to 2732 F (300 to 1500 C) |
| Spectral Range | 1.45 to 1.8 microns (1.45 to 1.8 micrometers) |