Lee Co. (The) Etched Safety Screen Filter, 500 Flange Mount, 304L

Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. The result is a robust screen design with an optimum amount of protection in a small package. This filter utilizes a simple, economical flange mounting configuration and is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Flange Mount Lohm Rate: 18 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.500 inches Screenable Passageway Diameter: 0.375 inches
Request a Quote Datasheet
Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. The result is a robust screen design with an optimum amount of protection in a small package. This filter utilizes a simple, economical flange mounting configuration and is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Flange Mount Lohm Rate: 18 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.500 inches Screenable Passageway Diameter: 0.375 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Etched Safety Screen Filter, 500 Flange Mount, 304L -  - Lee Co. (The)
Westbrook, CT, USA
Etched Safety Screen Filter, 500 Flange Mount, 304L
Etched Safety Screen Filter, 500 Flange Mount, 304L
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. The result is a robust screen design with an optimum amount of protection in a small package. This filter utilizes a simple, economical flange mounting configuration and is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Flange Mount Lohm Rate: 18 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.500 inches Screenable Passageway Diameter: 0.375 inches

This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. The result is a robust screen design with an optimum amount of protection in a small package. This filter utilizes a simple, economical flange mounting configuration and is offered with several standard hole size options ranging from 75 to 500 microns.

Features

  • Mounting Configuration: Flange Mount
  • Lohm Rate: 18 Lohms
  • Micron Rating: 75 to 500 microns
  • Part Diameter: 0.500 inches
  • Screenable Passageway Diameter: 0.375 inches
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name Etched Safety Screen Filter, 500 Flange Mount, 304L
Opening Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HI-BAR® Safety Screen Filter, 670 Flange Mount, 17-4PH -  - Lee Co. (The)
Specs
Opening Size 0.5200 inch (13.21 mm)
View Details
Series 10 and 20 Safety Screen Filters, 375 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.3330 inch (8.46 mm)
View Details
L-4 Etched Safety Screen Filter, 187 Insert Retained -  - Lee Co. (The)
Specs
Opening Size 0.1900 inch (4.83 mm)
View Details
Series 10 and 20 Safety Screen Filters, 255 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.2230 inch (5.66 mm)
View Details