Lee Co. (The) L-4 Etched Safety Screen Filter, 281 Insert Retained

Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee L-4 locking end with the robust screen element to allow for simple installation directly into a fluid passageway with no support shoulder required. The L-4 technique permits easy removal for inspection or cleaning.The filter is constructed of 304L stainless steel and is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 40 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.281 inches Screenable Passageway Diameter: 0.283 inches
Request a Quote Datasheet
Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee L-4 locking end with the robust screen element to allow for simple installation directly into a fluid passageway with no support shoulder required. The L-4 technique permits easy removal for inspection or cleaning.The filter is constructed of 304L stainless steel and is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 40 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.281 inches Screenable Passageway Diameter: 0.283 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-4 Etched Safety Screen Filter, 281 Insert Retained -  - Lee Co. (The)
Westbrook, CT, USA
L-4 Etched Safety Screen Filter, 281 Insert Retained
L-4 Etched Safety Screen Filter, 281 Insert Retained
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee L-4 locking end with the robust screen element to allow for simple installation directly into a fluid passageway with no support shoulder required. The L-4 technique permits easy removal for inspection or cleaning.The filter is constructed of 304L stainless steel and is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 40 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.281 inches Screenable Passageway Diameter: 0.283 inches

This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee L-4 locking end with the robust screen element to allow for simple installation directly into a fluid passageway with no support shoulder required. The L-4 technique permits easy removal for inspection or cleaning.The filter is constructed of 304L stainless steel and is offered with several standard hole size options ranging from 75 to 500 microns.

Features

  • Mounting Configuration: Insert Retained
  • Lohm Rate: 40 Lohms
  • Micron Rating: 75 to 500 microns
  • Part Diameter: 0.281 inches
  • Screenable Passageway Diameter: 0.283 inches
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name L-4 Etched Safety Screen Filter, 281 Insert Retained
Opening Size 0.2830 inch (7.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HI-BAR® Safety Screen Filter, 312 Boss Mount, 15-5PH -  - Lee Co. (The)
Specs
Opening Size 0.2760 inch (7.01 mm)
View Details
HI-BAR® Safety Screen Filter, 250 Boss Mount, 15-5PH -  - Lee Co. (The)
Specs
Opening Size 0.2180 inch (5.54 mm)
View Details
Etched Safety Screen Filter, 656 Flange Mount, 304L -  - Lee Co. (The)
Specs
Opening Size 0.5400 inch (13.72 mm)
View Details
HI-BAR® Safety Screen Filter, 230 Flange Mount, MP35N -  - Lee Co. (The)
Specs
Opening Size 0.1900 inch (4.83 mm)
View Details