Lee Co. (The) HI-BAR® Safety Screen Filter, 500 Insert Retained

Description
Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 17-4PH stainless steel, this combination results in a high strength screen that can withstand burst and collapse pressures up to 7500 psid. This filter combines a Lee locking end with a wide range of standard hole size options ranging from 25 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 15 to 40 Lohms Micron Rating: 50 to 500 microns Part Diameter: 0.5 inches Screenable Passageway Diameter: 0.41 inches
Request a Quote
Description
Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 17-4PH stainless steel, this combination results in a high strength screen that can withstand burst and collapse pressures up to 7500 psid. This filter combines a Lee locking end with a wide range of standard hole size options ranging from 25 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 15 to 40 Lohms Micron Rating: 50 to 500 microns Part Diameter: 0.5 inches Screenable Passageway Diameter: 0.41 inches
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HI-BAR® Safety Screen Filter, 500 Insert Retained -  - Lee Co. (The)
Westbrook, CT, USA
HI-BAR® Safety Screen Filter, 500 Insert Retained
HI-BAR® Safety Screen Filter, 500 Insert Retained
Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 17-4PH stainless steel, this combination results in a high strength screen that can withstand burst and collapse pressures up to 7500 psid. This filter combines a Lee locking end with a wide range of standard hole size options ranging from 25 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 15 to 40 Lohms Micron Rating: 50 to 500 microns Part Diameter: 0.5 inches Screenable Passageway Diameter: 0.41 inches

Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 17-4PH stainless steel, this combination results in a high strength screen that can withstand burst and collapse pressures up to 7500 psid. This filter combines a Lee locking end with a wide range of standard hole size options ranging from 25 to 500 microns.

Features

  • Mounting Configuration: Insert Retained
  • Lohm Rate: 15 to 40 Lohms
  • Micron Rating: 50 to 500 microns
  • Part Diameter: 0.5 inches
  • Screenable Passageway Diameter: 0.41 inches
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name HI-BAR® Safety Screen Filter, 500 Insert Retained
Opening Size 0.4100 inch (10.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Press-In Safety Screen Filter -  - Lee Co. (The)
Specs
Applications Industrial Safety
Opening Size 0.3079 inch (7.82 mm)
View Details
HI-BAR® Safety Screen Filter, 670 Flange Mount, MP35N -  - Lee Co. (The)
Specs
Opening Size 0.5200 inch (13.21 mm)
View Details
HI-BAR® Safety Screen Filter, 670 Flange Mount, PEEK -  - Lee Co. (The)
Specs
Opening Size 0.5200 inch (13.21 mm)
View Details