Lee Co. (The) 8 mm Press-In Safety Screen Filter

Description
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, this filter utilizes a unique press-in design to ensure retention. The filter’s woven wire mesh is bonded together using a proprietary process that offers superior integrity and product life. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Press-In - Into Plastic Lohm Rate: As low as 70 Lohms Micron Rating: 40 to 170 microns Part Diameter: 7.92 mm Screenable Passageway Diameter: 7.82 mm
Request a Quote Datasheet
Description
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, this filter utilizes a unique press-in design to ensure retention. The filter’s woven wire mesh is bonded together using a proprietary process that offers superior integrity and product life. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Press-In - Into Plastic Lohm Rate: As low as 70 Lohms Micron Rating: 40 to 170 microns Part Diameter: 7.92 mm Screenable Passageway Diameter: 7.82 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm Press-In Safety Screen Filter -  - Lee Co. (The)
Westbrook, CT, USA
8 mm Press-In Safety Screen Filter
8 mm Press-In Safety Screen Filter
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, this filter utilizes a unique press-in design to ensure retention. The filter’s woven wire mesh is bonded together using a proprietary process that offers superior integrity and product life. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Press-In - Into Plastic Lohm Rate: As low as 70 Lohms Micron Rating: 40 to 170 microns Part Diameter: 7.92 mm Screenable Passageway Diameter: 7.82 mm

This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, this filter utilizes a unique press-in design to ensure retention. The filter’s woven wire mesh is bonded together using a proprietary process that offers superior integrity and product life. This last chance filter is available in a range of micron ratings from 40 to 170 microns.

Features

  • Mounting Configuration: Press-In - Into Plastic
  • Lohm Rate: As low as 70 Lohms
  • Micron Rating: 40 to 170 microns
  • Part Diameter: 7.92 mm
  • Screenable Passageway Diameter: 7.82 mm
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name 8 mm Press-In Safety Screen Filter
Applications Industrial Safety
Unlock Full Specs
to access all available technical data

Similar Products

Etched Safety Screen Filter, 375 Flange Mount, 17-7PH -  - Lee Co. (The)
Specs
Opening Size 0.3330 inch (8.46 mm)
View Details
Etched Safety Screen Filter, 656 Flange Mount, 304L -  - Lee Co. (The)
Specs
Opening Size 0.5400 inch (13.72 mm)
View Details
Etched Safety Screen Filter, 375 Boss Mount, 304L -  - Lee Co. (The)
Specs
Opening Size 0.2810 inch (7.14 mm)
View Details
Series 10 and 20 Safety Screen Filters, 500 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.4450 inch (11.3 mm)
View Details