Belimo Americas Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Adapter 1/4" NPT to 1/2" NPT, stainless steel, Internal thread thread 1/4" NPT - external thread 1/2" NPT | |
| Adapter connection 0.24" [6 mm] to 1/4" NPT, brass (2 pieces), 0.24" [6 mm] pipe connector - external thread 1/4" NPT | |
| Adapter connection 0.24" [6 mm] to 1/4" NPT, stainless steel (2 pieces), 0.24" [6 mm] pipe connector - external thread 1/4" NPT | |
| Adapter connection 0.3" [8 mm] to 1/4" NPT, brass (2 pieces), 0.3" [8 mm] pipe connector - external thread 1/4" NPT | |
| Adapter connection 0.3" [8 mm] to 1/4" NPT, stainless steel (2 pieces), 0.3" [8 mm] pipe connector - external thread 1/4" NPT |