Duct / Immersion temperature sensor passive, Ni1000 , Probe length 12" [300 mm], probe diameter 0.24" [6 mm]
| Belimo Americas | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 01DT-5ER |
| Product Name | Duct / Immersion Temperature Sensor Passive |
| Element Material | Nickel/Nickel Alloys |