Belimo Americas Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Differential pressure sensor (Liquid) 0…100 psi, AC/DC 24 V, output DC 0…10 V | |
| Differential pressure sensor (Liquid) 0…100 psi, DC 15...24 V, output 4…20 mA | |
| Differential pressure sensor (Liquid) 0…15 psi, DC 15...24 V, output 4…20 mA | |
| Differential pressure sensor (Liquid) 0…30 psi, AC/DC 24 V, output DC 0…10 V | |
| Differential pressure sensor (Liquid) 0…30 psi, DC 15...24 V, output 4…20 mA | |
| Differential pressure sensor (Liquid) 0…50 psi, AC/DC 24 V, output DC 0…10 V | |
| Differential pressure sensor (Liquid) 0…50 psi, DC 15...24 V, output 4…20 mA | |
| Differential pressure sensor (Liquid) 0...15 psi, AC/DC 24 V, output DC 0…10 V | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], AC/DC 24 V, 1 output DC 0…5/10 V adjustable, 1 output DC 4…20 mA | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], Automatic zero-point adjustment | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], LCD display, automatic zero-point adjustment | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], LCD display | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], Modbus, AC/DC 24 V, network technology Modbus RTU RS485 | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], Modbus, Automatic zero-point adjustment | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], Modbus, LCD display, Automatic zero-point adjustment | |
| Differential pressure sensor air 0…1 inch WC [0…250 Pa], Modbus, LCD display | |
| Differential pressure sensor air 0…10 inch WC [0…2500 Pa], AC/DC 24 V, 1 output DC 0…5/10 V adjustable, 1 output DC 4…20 mA | |
| Differential pressure sensor air 0…10 inch WC [0…2500 Pa], LCD display | |
| Differential pressure sensor air 0…10 inch WC [0…2500 Pa], Modbus, AC/DC 24 V, network technology Modbus RTU RS485 | |
| Differential pressure sensor air 0…10 inch WC [0…2500 Pa], Modbus, LCD display | |
| Differential pressure sensor air 0…28 inch WC [0…7000 Pa], AC/DC 24 V, 1 output DC 0…5/10 V adjustable, 1 output DC 4…20 mA | |
| Differential pressure sensor air 0…28 inch WC [0…7000 Pa], LCD display | |
| Differential pressure sensor air 0…28 inch WC [0…7000 Pa], Modbus, AC/DC 24 V, network technology Modbus RTU RS485 | |
| Differential pressure sensor air 0…28 inch WC [0…7000 Pa], Modbus, LCD display |