Belimo Americas Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Duct sensor CO2 , AC/DC 24 V, output DC 0…5 /10 V adjustable | |
| Duct sensor CO2 / humidity / temperature BACnet, AC/DC 24 V, network technology BACnet MS/TP RS485 | |
| Duct sensor CO2 / humidity / temperature, AC/DC 24 V, 3 outputs DC 0…5/10 V adjustable | |
| Duct sensor CO2 / humidity / temperature, LCD display | |
| Duct sensor CO2 / temperature, AC/DC 24 V, 2 outputs 4…20 mA | |
| Duct sensor CO2 / temperature, AC/DC 24 V, 2 outputs DC 0…5 /10 V adjustable | |
| Duct sensor CO2 / VOC / temperature, AC/DC 24 V, 3 outputs DC 0…5/10 V adjustable | |
| Duct sensor CO2 / VOC, AC/DC 24 V, 2 outputs DC 0…5/10 V adjustable | |
| Duct sensor CO2, DC 24 V, output 4…20 mA |