Belimo Americas Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" Energy Valve flow sensor | |
| 1 1/2" EPIV Flow Unit | |
| 1 1/4" Energy Valve flow sensor | |
| 1 1/4" EPIV Flow Unit | |
| 1" Energy Valve flow sensor | |
| 1" EPIV Flow Unit | |
| 1/2" Energy Valve flow sensor | |
| 1/2" EPIV Flow Unit | |
| 2 1/2" - 6" Energy Valve flow sensor | |
| 2" Energy Valve 100 GPM flow sensor | |
| 2" Energy Valve 76.1 GPM flow sensor | |
| 2" EPIV 100 GPM Flow Unit | |
| 2" EPIV 76.1 GPM Flow Unit | |
| 3/4" Energy Valve flow sensor | |
| 3/4" EPIV Flow Unit | |
| Flow Meter NPT 1 1/2", Forged Brass, Nickel Plated, 47.5 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 1 1/4", Forged Brass, Nickel Plated, 34.2 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 1", Forged Brass, Nickel Plated, 21.8 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 1/2", Forged Brass, Nickel Plated, 6.6 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 2", Forged Brass, Nickel Plated, 91.2 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 3/4", Forged Brass, Nickel Plated, 12.4 GPM, Power Supply 24V, Output signal 0 - 10VDC |