Belimo Americas Datasheets for Thermowells
Thermowells are designed to accept numerous types of temperature probes. They are used to easily facilitate the repair of temperature sensing devices without interrupting the process being monitored.
Thermowells: Learn more
| Product Name | Notes |
|---|---|
| Thermowell pocket, 12” [300 mm], Brass (fabricated) | |
| Thermowell pocket, 12” [300 mm], Stainless steel (fabricated) | |
| Thermowell pocket, 18” [450 mm], Brass (fabricated) | |
| Thermowell pocket, 18” [450 mm], Stainless steel (fabricated) | |
| Thermowell pocket, 2” [50 mm], Brass (fabricated) | |
| Thermowell pocket, 2” [50 mm], Stainless steel (fabricated) | |
| Thermowell pocket, 2” [50 mm], Stainless steel (machined) | |
| Thermowell pocket, 4” [100 mm], Brass (fabricated) | |
| Thermowell pocket, 4” [100 mm], Stainless steel (fabricated) | |
| Thermowell pocket, 4” [100 mm], Stainless steel (machined) | |
| Thermowell pocket, 6” [150 mm], Brass (fabricated) | |
| Thermowell pocket, 6” [150 mm], Stainless steel (fabricated) | |
| Thermowell pocket, 6” [150 mm], Stainless steel (machined) | |
| Thermowell pocket, 8” [200 mm], Brass (fabricated) | |
| Thermowell pocket, 8” [200 mm], Stainless steel (fabricated) | |
| Thermowell pocket, 8” [200 mm], Stainless steel (machined) |