Belimo Americas Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 1" diameter jackshaft adaptor (11" L). | |
| 1" shaft adaptor for ZS-300(-5). | |
| 1-5/16" diameter jackshaft adaptor (12" L). | |
| 1.05" diameter jackshaft adaptor (12" L). | |
| 1/2" shaft adaptor, standard wtih ZS-300(-5). | |
| 120 to 24 VAC, 40 VA transformer. | |
| 12V 1.2AH battery (two required for NSV24 US). | |
| 13 mm wrench. | |
| 165° F electric thermal sensor, SPST, normally closed. | |
| 20 piece Z-AF kit. | |
| 24 V transformer (120V to 24V) for PS-100. | |
| 2xSPDT Aux switch for NG GV Actuators 3A (.5A inductive) @ 250 VAC | |
| 3/4" shaft adaptor for ZS-300(-5). | |
| 3/8”-16 shaft clevis for AHK/AH. | |
| 4 to 20 mA adaptor: 500Ω, 1/4 W resistor with 6" pigtail wires. | |
| 5/16” shaft clevis for LH. | |
| 50% voltage divider kit (resistors with wires). | |
| 6.7” shaft extension for 1/4” to 3/4” diameter shafts. | |
| 8 mm and 10 mm wrench. | |
| 8x8 mm form fit adaptor for LF. | |
| 8x8 mm shaft extension for LMB(X). | |
| 9.8” shaft extension for 5/16” to 1” diameter shafts. | |
| Actuator power supply and control simulator. | |
| Adaptor for auxiliary switches and potentiometers on GKB(X)/NKQB(X). | |
| AFB(X)/NFB(X) channel mounting bracket (5-7/8" H x 5-1/2" W x 2-19/32" base). | |
| AFB(X)/NFB(X) crankarm (with 3/4" diameter shaft pass through). | |
| AFB(X)/NFB(X) crankarm adaptor kit. | |
| AFB(X)/NFB(X) position indicator. | |
| AMB(X), NMB(X), NKQB(X) crankarm adaptor kit. | |
| Angle of rotation limiter for Classic AF/NF. | |
| Angle of rotation Limiter for LF. | |
| Angle of rotation limiter for LUB(X). | |
| Angle of rotation limiter for TFB(X). | |
| Anti-rotation bracket AF/NF | |
| Anti-rotation bracket CM. | |
| Anti-rotation bracket EFB(X)/GKB(X)/GMB(X) . | |
| Anti-rotation bracket LF. | |
| Anti-rotation bracket TF/NKQ/AM/NM/LM. | |
| Auxiliary switch, 1x SPDT, 3A (0.5A inductive) @ 250 VAC max. | |
| Auxiliary switch, 2x SPDT, 3A (0.5A inductive) @ 250 VAC max. | |
| BACnet gateway module that can connect Up to 8 MFT actuators. | |
| Ball joint for 3/8” diameter rod, zinc plated. | |
| Ball joint for 5/16” diameter rod, 90°, galvanized steel. | |
| Ball joint for 5/16” diameter rod, zinc plated. | |
| Base plate for ZS-100. | |
| Battery back-up module for non-spring return actuators. | |
| Battery Backup | |
| Belimo MFT configuration software (hardware not included). | |
| Bluetooth® to NFC converter for temporary wireless operation of Belimo devices with an NFC interface | |
| Bracket for AHK/AH/LH linear actuators. | |
| Cable for use with ZTH US to connect to actuators not equipped with diagnostic/programmi ng socket. | |
| Cable for use with ZTH US to connect to diagnostic/programmi ng socket. | |
| Cable for use with ZTH US to connect to SY actuators via RJ11 port. | |
| Cable for use with ZTH US to connect to UK24... gateways and VRP-M. | |
| CCV Weather Shield Kit AF/NF/LF | |
| CCV Weather Shield Kit AR/LR | |
| CCV/PICCV valve neck extension kit for M5 screw | |
| Classic AF/NF crankarm adaptor kit with ZG-108. | |
| Classic AF/NF crankarm adaptor kit | |
| Classic AF/NF crankarm for Jackshaft to 1.05". | |
| Classic AF/NF crankarm for Shafts to 3/4". | |
| Classic AF/NF jackshaft clamp (up to 1.05"). | |
| Classic AF/NF position indicator. | |
| Classic AF/NF to AFB(X)/NFB(X) retrofit mounting bracket. | |
| Classic AM/SM to AMB(X) retrofit bracket. | |
| Classic GM to GMB(X) retrofit bracket. | |
| Conduit connector, 1/2". | |
| Crankarm AM. | |
| Damper clip for damper blade, 3.5” width. | |
| Damper clip for damper blade, 6” width. | |
| Dual actuator mounting bracket. | |
| Duct connector (metal), L = 1.5" [40 mm], Tube connection 0.2" [5 mm] | |
| Duct connector (metal), L = 4" [100 mm], Tube connection 0.2" [5 mm] | |
| EFB(X) crankarm (with 1.05" diameter shaft pass through). | |
| EFB(X) crankarm adaptor kit. | |
| EFB(X) position indicator. | |
| Electrical junction box for LF. | |
| ePIV and Energy Valve Weather Shield | |
| Explosion proof housing. | |
| Gaskets for NEMA 4 cable glands. | |
| GKB(X), GMB(X) crankarm adaptor kit. | |
| GKB(X), GMB(X) crankarm. | |
| Handheld programming tool with ZK1-GEN, ZK2-GEN and ZK6-GEN. | |
| HOA-24V - Local device to remove power | |
| Honeywell ECON retrofit kit with module bracket. | |
| Honeywell ECON retrofit kit without module bracket. | |
| Honeywell logic module bracket. | |
| Input rescaling module for modulating actuators. | |
| Jackshaft linkage for ½” to 1.05” shafts. Notes: EF requires ZG-121; LF requires K6-1 clamp. | |
| Jackshaft mounting bracket. | |
| LF clamp (1/2" to 3/4"). | |
| LF crankarm (with 1/2" diameter shaft pass through). | |
| LF crankarm adaptor kit (includes ZG-112). | |
| LF crankarm adaptor kit (T bracket included). | |
| LF position indicator. | |
| LF right angle bracket (4-1/2" H x 5-1/2" W x 2-1/2" base). | |
| LF Trane Voyager retrofit kit (includes bracket and mounting hardware). | |
| Linkage extension kit | |
| Linkage kit | |
| LMB(X) clamp (1/2”). | |
| LMB(X) clamp (3/4"). | |
| LMB(X) clamp (3/8”). | |
| LON gateway module that can connect up to 8 MFT actuators. | |
| LUB(X) spindle clamp (5/16" to 1/2"). | |
| MFT95 resistor kit for 0 to 135Ω control applications. | |
| MODbus gateway module that can connect up to 8 MFT actuators. | |
| Mounting flange 0.24" [6 mm] for duct temperature sensors, Plastic, adjustable | |
| Mounting flange for duct sensors CO2 and humidity, Size 0.8" [20 mm] | |
| Mounting plate for SGF. | |
| NEMA 4X, 304 stainless steel enclosure. | |
| NEMA 4X, 316L stainless steel enclosure. | |
| NKQB(X), NMB(X) and AMB(X) crankarm. | |
| NM to NMB(X) retrofit mounting bracket. | |
| PICCV/CCV Weather shield NFRB/AFRB | |
| Position indicator CM. | |
| Positioner for remote control of modulating actuators (surface mount). | |
| Positioner for remote control of proportional actuators (flush mount). | |
| Pulse width modulation (PWM) interface for modulating actuators. | |
| Push rod for KG10A ball joint (36” L, 3/8” diameter). | |
| Push rod for KG6 & KG8 ball joints (36” L, 5/16” diameter). | |
| PVC W'Shld for F6/F7 for AF.. Series | |
| PVC Weathershield for AF.. Series | |
| PVC Weathershield for GK.. Series | |
| PVC Weathershield for GM../GK.. Series | |
| PVC Weathershield for LM../LF.. Series | |
| QCV/PIQCV valve stem extension | |
| Reversible NKQB(X)/AMB(X) clamp (1/2" to 3/4"). | |
| Reversible NMB(X) Clamp (1/2" to 3/4"). | |
| Right angle bracket for NMB(X). | |
| Right angle bracket for ZS-260. | |
| Rotary support for lateral force compensation in AHK/AH/LH. | |
| Shaft extension for 1/2" diameter shafts (3" L). | |
| Shaft extension for 1/2" diameter shafts (3.8" L). | |
| Shaft extension for 1/2" diameter shafts (5" L). | |
| Shaft extension for 3/8" diameter shafts (4" L). | |
| Shaft mount, non-Mercury auxiliary switch for 1" diameter shafts. | |
| Shaft mount, non-Mercury auxiliary switch for 1/2" diameter shafts. | |
| SM crankarm adaptor kit. | |
| Stand-off bracket for ZS-260. | |
| Standard AFB(X)/NFB(X) clamp (1/2" to 1.05"). | |
| Standard EFB(X) clamp (1/2" to 1.05"). | |
| Standard GK/GM clamp (1/2" to 1.05"). | |
| Standard LF clamp (3/8" to 1/2"). | |
| Standard LMB(X) clamp (5/8”). | |
| Standard NKQ/AM/NM clamp (1/2" to 1.05"). | |
| Standard TFB(X) clamp (1/4" to 1/2"). | |
| Terminal-strip cover for NEMA 2 rating (-T models). | |
| TF position indicator. | |
| TFB(X) crankarm adaptor kit (includes ZG-113). | |
| TFB(X) crankarm adaptor kit (T bracket included). | |
| TFB(X) crankarm for Shafts with 1/4" slot. | |
| TFB(X) crankarm with 1/4" slot. | |
| TFB(X) crankarm with 5/16" slot. | |
| TFB(X) Mounting Hardware without bracket. | |
| TFB(X) mounting kit (T-bracket, bolts). | |
| TFB(X) right angle bracket (4-1/2" H x 5-1/2" W x 2-1/2" base). | |
| Thermal contact fluid 0.04 oz [1.2 ml], | |
| Tightening strap 1.6…4.3" [40…110 mm] with thermal contact fluid, | |
| Tightening strap 2…35" [50…900 mm] with thermal contact fluid, | |
| Universal crank arm for KG6 ball joint, 1/4" slot width. For damper shafts: 3/8” to 11/16” diameter or 3/8” to 9/16” square. | |
| Universal crank arm for KG8 or KG10A ball joint, 21/64" slot width. For damper shafts: 3/8” to 11/16” diameter or 3/8” to 9/16” square. | |
| Universal crank arm, slot width 21/64”. For damper shafts 3/4” to 1” diameter. | |
| Universal crank arm, slot width 21/64”. For damper shafts 9/16” to 1” diameter. | |
| Universal right angle bracket (13" H x 11" W x 7-7/16" base). | |
| Universal right angle bracket (13-5/8" H x 7-1/2" W x 4" base). | |
| Universal right angle bracket (17" H x 11-1/8" W x 6" base). | |
| Universal right angle bracket (7-1/2" H x 11" W x 2-3/4" base). | |
| V-Bolt Kit for KH-AF (-1) US. | |
| V-bolt Kit for KH-LF. | |
| Weather shield - galvaneal (13” L x 8” W x 6” D). | |
| Weather shield - polycarbonate with foam seal (16” L x 8-3/8” W x 4” D). | |
| Weathershield for EV/RV..and AV.. Series (cover only) | |
| Weathershield for LV/SV.. Series (cover only) | |
| ZG-JSL support plate for EFB(X). | |
| ZIP Economizer™, Shaft Adapter Bracket Kit, LF | |
| ZIP Economizer™, Shaft Adapter Bracket Kit, TF | |
| ZIP Economizer™, Shaft Adapter Kit | |
| ZIP Economizer™,Base Unit | |
| ZIP Economizer™,Communic ation Module | |
| ZIP Economizer™,Energy Module | |
| ZIP Economizer™,Temperat ure and Humidity Sensor | |
| ZIP Economizer™,Temperat ure Sensor | |
| Zonetight Flow Setter | |
| ZS-BFV-90 BFV Weathershield Dual AF/GM Series (2-way) HD/U & VIC valves below 4" | |
| ZS-SPBV-20, for VS/VB Weathershield for Dual GM, AF, GK Actuators |