Belimo Americas Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| Feedback potentiometer 1000Ω. | |
| Feedback potentiometer 10000Ω. | |
| Feedback potentiometer 140Ω. | |
| Feedback potentiometer 15000Ω for AFB(X), NFB(X), LF. | |
| Feedback potentiometer 2800Ω. | |
| Feedback potentiometer 500Ω. | |
| Feedback potentiometer 5000Ω. |