Higher Power Supplies, Inc. Two Channel Pulley 4.25 in OD VM-372586T

Description
*This picture is a representation only. Two channel pulley 4.25" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK45H • 4.25" Outer diameter
Description
*This picture is a representation only. Two channel pulley 4.25" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK45H • 4.25" Outer diameter

Suppliers

Company
Product
Description
Supplier Links
Two Channel Pulley 4.25 in OD - VM-372586T - Higher Power Supplies, Inc.
Everett, WA, USA
Two Channel Pulley 4.25 in OD
VM-372586T
Two Channel Pulley 4.25 in OD VM-372586T
*This picture is a representation only. Two channel pulley 4.25" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK45H • 4.25" Outer diameter

*This picture is a representation only.

Two channel pulley 4.25" outer diameter.

FEATURES:

• High quality cast iron pulleys
• Cast design
• Size # 2BK45H
• 4.25" Outer diameter

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Round Belt Pulleys
Product Number VM-372586T
Product Name Two Channel Pulley 4.25 in OD
Outside Diameter 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Pulleys | Precision (inch) - S1086Y-PC-06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units English
Belt Diameter 0.1250 inch (3.17 mm)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Grooved Pulleys (inch) - A 6T10-1220404 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units English
Belt Diameter 0.0625 inch (1.59 mm)
Outside Diameter 0.5000 inch (12.7 mm)
View Details
Grooved Pulleys (metric) - A 6T10M125104 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
View Details
Grooved Pulleys (inch) - A 6T10-1230604 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units English
Belt Diameter 0.0938 inch (2.38 mm)
Outside Diameter 0.7500 inch (19.05 mm)
View Details