Higher Power Supplies, Inc. Two Channel Pulley 6.75 in OD VM-372730T

Description
*This picture is a representation only. Two channel pulley 6.75" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK70H • 6.75" Outer diameter
Description
*This picture is a representation only. Two channel pulley 6.75" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK70H • 6.75" Outer diameter

Suppliers

Company
Product
Description
Supplier Links
Two Channel Pulley 6.75 in OD - VM-372730T - Higher Power Supplies, Inc.
Everett, WA, USA
Two Channel Pulley 6.75 in OD
VM-372730T
Two Channel Pulley 6.75 in OD VM-372730T
*This picture is a representation only. Two channel pulley 6.75" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK70H • 6.75" Outer diameter

*This picture is a representation only.

Two channel pulley 6.75" outer diameter.

FEATURES:

• High quality cast iron pulleys
• Cast design
• Size # 2BK70H
• 6.75" Outer diameter

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Round Belt Pulleys
Product Number VM-372730T
Product Name Two Channel Pulley 6.75 in OD
Outside Diameter 6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Pulleys | Precision (inch) - S1186Y-PF-06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units English
Belt Diameter 0.1250 inch (3.17 mm)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Grooved Pulleys (inch) - A 6T10-1230404 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units English
Belt Diameter 0.0938 inch (2.38 mm)
Outside Diameter 0.5000 inch (12.7 mm)
View Details
Grooved Pulleys (inch) - A 6T10-1221006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units English
Belt Diameter 0.0625 inch (1.59 mm)
Outside Diameter 1 inch (25.4 mm)
View Details
Grooved Pulleys | Precision (inch) - S1083Y-PA-05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units English
Belt Diameter 0.1250 inch (3.17 mm)
Outside Diameter 2 inch (50.8 mm)
View Details