Egis Mobile Electric Egis Mobile Electric 901643 Power Relay, 12VDC, SPST, 75A, with Dual Diode 901643

Description
Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901643 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Dual Diode circuit protection ensures flyback voltage does not affect control signal circuitry Bifurcated contacts reduce unnecessary heat buildup, increasing long term reliability Built with reinforced mounting tabs to help ensure secure mounting Zinc-plated M5 Size input/output terminal screws Intermittent Rating: 150A for up to 3 seconds Ingress Protection: IP54 Small mounting footprint A great option for sensitive electrical systems 4 Terminals, Dual Contact Contact Action; SPST Volts: 12VDC Recommended with Delphi 56 Series 2-Way Female Connector https://www.youtube. com/embed/bXH9eF6Q8t Y
Request a Quote
Description
Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901643 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Dual Diode circuit protection ensures flyback voltage does not affect control signal circuitry Bifurcated contacts reduce unnecessary heat buildup, increasing long term reliability Built with reinforced mounting tabs to help ensure secure mounting Zinc-plated M5 Size input/output terminal screws Intermittent Rating: 150A for up to 3 seconds Ingress Protection: IP54 Small mounting footprint A great option for sensitive electrical systems 4 Terminals, Dual Contact Contact Action; SPST Volts: 12VDC Recommended with Delphi 56 Series 2-Way Female Connector https://www.youtube. com/embed/bXH9eF6Q8t Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 901643 Power Relay, 12VDC, SPST, 75A, with Dual Diode - 82061 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 901643 Power Relay, 12VDC, SPST, 75A, with Dual Diode
82061
Egis Mobile Electric 901643 Power Relay, 12VDC, SPST, 75A, with Dual Diode 82061
Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901643 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Dual Diode circuit protection ensures flyback voltage does not affect control signal circuitry Bifurcated contacts reduce unnecessary heat buildup, increasing long term reliability Built with reinforced mounting tabs to help ensure secure mounting Zinc-plated M5 Size input/output terminal screws Intermittent Rating: 150A for up to 3 seconds Ingress Protection: IP54 Small mounting footprint A great option for sensitive electrical systems 4 Terminals, Dual Contact Contact Action; SPST Volts: 12VDC Recommended with Delphi 56 Series 2-Way Female Connector https://www.youtube. com/embed/bXH9eF6Q8t Y

Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency.

  • Egis Mobile Electric 901643 Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Egis Mobile Electric
  • Dual Diode circuit protection ensures flyback voltage does not affect control signal circuitry
  • Bifurcated contacts reduce unnecessary heat buildup, increasing long term reliability
  • Built with reinforced mounting tabs to help ensure secure mounting
  • Zinc-plated M5 Size input/output terminal screws
  • Intermittent Rating: 150A for up to 3 seconds
  • Ingress Protection: IP54
  • Small mounting footprint
  • A great option for sensitive electrical systems
  • 4 Terminals, Dual Contact
  • Contact Action; SPST
  • Volts: 12VDC
  • Recommended with Delphi 56 Series 2-Way Female Connector

https://www.youtube.com/embed/bXH9eF6Q8tY

Supplier's Site
High Current Relays (HCR) - 901643 - Chief Enterprises LLC
Elmhurst, IL, United States
High Current Relays (HCR)
901643
High Current Relays (HCR) 901643
Relay, 12V, 75A, Dual Contact, Dual Diode

Relay, 12V, 75A, Dual Contact, Dual Diode

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Electromechanical Relays Electromechanical Relays
Product Number 82061 901643
Product Name Egis Mobile Electric 901643 Power Relay, 12VDC, SPST, 75A, with Dual Diode High Current Relays (HCR)
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-616 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details