Egis Mobile Electric Egis Mobile Electric 7618B Universal Voltage Sensing Relay w/ Optional Time Delay, 160A 7618B

Description
Four functions in one flexible device: Time Delay Relay, Low Voltage Disconnect, Automatic Charging Relay/Battery Isolator, or a simple Relay/Solenoid switch. Egis Mobile Electric 7618B Universal Voltage Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Prevents auxiliary loads from draining batteries Ensures dual battery systems function safely and effectively by sharing charging power when available and isolating batteries when desired Flexible application options: Install as a time delay relay, battery management relay, low voltage disconnect, or simple relay. On/Off trigger via external Ignition signal and/or alternator voltage sense, adjustable voltage trigger levels, adjustable low voltage protection levels, and ability to determine ignition input priority. Adjustable Off Time Delay Range: 0 seconds to 16 hours Intermittent Current Rating: 240A Off-state Current Draw: 1.3mA Low Voltage Protection range: 11.5-12.1 VDC
Request a Quote Datasheet
Description
Four functions in one flexible device: Time Delay Relay, Low Voltage Disconnect, Automatic Charging Relay/Battery Isolator, or a simple Relay/Solenoid switch. Egis Mobile Electric 7618B Universal Voltage Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Prevents auxiliary loads from draining batteries Ensures dual battery systems function safely and effectively by sharing charging power when available and isolating batteries when desired Flexible application options: Install as a time delay relay, battery management relay, low voltage disconnect, or simple relay. On/Off trigger via external Ignition signal and/or alternator voltage sense, adjustable voltage trigger levels, adjustable low voltage protection levels, and ability to determine ignition input priority. Adjustable Off Time Delay Range: 0 seconds to 16 hours Intermittent Current Rating: 240A Off-state Current Draw: 1.3mA Low Voltage Protection range: 11.5-12.1 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7618B Universal Voltage Sensing Relay w/ Optional Time Delay, 160A - 82009 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7618B Universal Voltage Sensing Relay w/ Optional Time Delay, 160A
82009
Egis Mobile Electric 7618B Universal Voltage Sensing Relay w/ Optional Time Delay, 160A 82009
Four functions in one flexible device: Time Delay Relay, Low Voltage Disconnect, Automatic Charging Relay/Battery Isolator, or a simple Relay/Solenoid switch. Egis Mobile Electric 7618B Universal Voltage Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Prevents auxiliary loads from draining batteries Ensures dual battery systems function safely and effectively by sharing charging power when available and isolating batteries when desired Flexible application options: Install as a time delay relay, battery management relay, low voltage disconnect, or simple relay. On/Off trigger via external Ignition signal and/or alternator voltage sense, adjustable voltage trigger levels, adjustable low voltage protection levels, and ability to determine ignition input priority. Adjustable Off Time Delay Range: 0 seconds to 16 hours Intermittent Current Rating: 240A Off-state Current Draw: 1.3mA Low Voltage Protection range: 11.5-12.1 VDC

Four functions in one flexible device: Time Delay Relay, Low Voltage Disconnect, Automatic Charging Relay/Battery Isolator, or a simple Relay/Solenoid switch.

  • Egis Mobile Electric 7618B Universal Voltage Relay
  • Category: Battery Chargers
  • Manufacturer: Egis Mobile Electric
  • Prevents auxiliary loads from draining batteries
  • Ensures dual battery systems function safely and effectively by sharing charging power when available and isolating batteries when desired
  • Flexible application options: Install as a time delay relay, battery management relay, low voltage disconnect, or simple relay. On/Off trigger via external Ignition signal and/or alternator voltage sense, adjustable voltage trigger levels, adjustable low voltage protection levels, and ability to determine ignition input priority.
  • Adjustable Off Time Delay Range: 0 seconds to 16 hours
  • Intermittent Current Rating: 240A
  • Off-state Current Draw: 1.3mA
  • Low Voltage Protection range: 11.5-12.1 VDC
Supplier's Site Datasheet
Specialty Relays - 7618B - Chief Enterprises LLC
Elmhurst, IL, United States
Specialty Relays
7618B
Specialty Relays 7618B
Relay, Universal Voltage, Sensitive, w/ Optional Time Delay, 160 Amp

Relay, Universal Voltage, Sensitive, w/ Optional Time Delay, 160 Amp

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 82009 7618B
Product Name Egis Mobile Electric 7618B Universal Voltage Sensing Relay w/ Optional Time Delay, 160A Specialty Relays
Protective Functions Time Delay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.1124C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-311 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers