Egis Mobile Electric Egis Mobile Electric 7601B, TH-Series Time Delay Relay, 160A, 12VDC 7601B

Description
Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 7601B, TH-Series Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation Time Delay Options: 5 seconds through 16 Hours Ingress Protection: IP66/IP6K9K Off State Current Draw: 1.5mA Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ignition Protected to ISO 8846 Connector harness included Optional bus bar 82010 & 82011 easily connects RT or CT Fuse Block Families
Request a Quote Datasheet
Description
Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 7601B, TH-Series Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation Time Delay Options: 5 seconds through 16 Hours Ingress Protection: IP66/IP6K9K Off State Current Draw: 1.5mA Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ignition Protected to ISO 8846 Connector harness included Optional bus bar 82010 & 82011 easily connects RT or CT Fuse Block Families
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7601B, TH-Series Time Delay Relay, 160A, 12VDC - 82007 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7601B, TH-Series Time Delay Relay, 160A, 12VDC
82007
Egis Mobile Electric 7601B, TH-Series Time Delay Relay, 160A, 12VDC 82007
Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 7601B, TH-Series Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation Time Delay Options: 5 seconds through 16 Hours Ingress Protection: IP66/IP6K9K Off State Current Draw: 1.5mA Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ignition Protected to ISO 8846 Connector harness included Optional bus bar 82010 & 82011 easily connects RT or CT Fuse Block Families

Prevents add-on equipment from draining batteries, maximizing operational readiness.

  • Egis Mobile Electric 7601B, TH-Series Time Delay Relay
  • Category: Battery Chargers
  • Manufacturer: Egis Mobile Electric
  • Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time
  • Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation
  • Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation
  • Time Delay Options: 5 seconds through 16 Hours
  • Ingress Protection: IP66/IP6K9K
  • Off State Current Draw: 1.5mA
  • Operating Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Ignition Protected to ISO 8846
  • Connector harness included
  • Optional bus bar 82010 & 82011 easily connects RT or CT Fuse Block Families
Supplier's Site Datasheet
Specialty Relays - 7601B - Chief Enterprises LLC
Elmhurst, IL, United States
Specialty Relays
7601B
Specialty Relays 7601B
Relay, TDR Series, Time Delay, 160A, Bulk

Relay, TDR Series, Time Delay, 160A, Bulk

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 82007 7601B
Product Name Egis Mobile Electric 7601B, TH-Series Time Delay Relay, 160A, 12VDC Specialty Relays
Protective Functions Time Delay
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1-1617350-9 - TE Connectivity
Specs
Mounting Chassis Mount
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details