Egis Mobile Electric Egis Mobile Electric 901488 Power Relay, 12VDC, SPST, 75A, Dual Contact 901488

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 901488 Power Relay, 12VDC, SPST, 75A, Dual Contact - 82060 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 901488 Power Relay, 12VDC, SPST, 75A, Dual Contact
82060
Egis Mobile Electric 901488 Power Relay, 12VDC, SPST, 75A, Dual Contact 82060
Egis Mobile Electric has released all new 75 Amp 12 Volt relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901488 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Bifurcated contacts reduce unnecessary heat buildup, increasing long term reliability Built with reinforced mounting tabs to help ensure secure mounting Zinc plated M5 Size input/output terminal screws Intermittent Rating: 150A for up to 3 seconds Ingress Protection: IP54 Small mounting footprint 4 Terminals, Dual Contact Contact Action; SPST Volts: 12VDC NO AMP: 75A Recommended with Delphi 56 Series 2-Way Female Connector

Egis Mobile Electric has released all new 75 Amp 12 Volt relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency.

  • Egis Mobile Electric 901488 Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Egis Mobile Electric
  • Bifurcated contacts reduce unnecessary heat buildup, increasing long term reliability
  • Built with reinforced mounting tabs to help ensure secure mounting
  • Zinc plated M5 Size input/output terminal screws
  • Intermittent Rating: 150A for up to 3 seconds
  • Ingress Protection: IP54
  • Small mounting footprint
  • 4 Terminals, Dual Contact
  • Contact Action; SPST
  • Volts: 12VDC
  • NO AMP: 75A
  • Recommended with Delphi 56 Series 2-Way Female Connector
Supplier's Site
High Current Relays (HCR) - 901488 - Chief Enterprises LLC
Elmhurst, IL, United States
High Current Relays (HCR)
901488
High Current Relays (HCR) 901488
Relay, 12V, 75A, Dual Contact

Relay, 12V, 75A, Dual Contact

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Electromechanical Relays Electromechanical Relays
Product Number 82060 901488
Product Name Egis Mobile Electric 901488 Power Relay, 12VDC, SPST, 75A, Dual Contact High Current Relays (HCR)
Relay Type Automotive; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G2RG-X - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, CCC-1, RINA, VDE
View Details
Power Switch - MM9200 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
Resistance 0 ohms
View Details