Egis Mobile Electric Egis Mobile Electric 7616B TH-Series Dual Output Time Delay Relay, 160A, 12VDC 7616B

Description
Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 7616B TH-Series Dual Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation Time Delay Options: 5 seconds through 4 hours Ingress Protection: IP66/IP69K Off State Current Draw: 1.5mA Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ignition Protected to ISO 8846 Connector harness included Optional busbar 82010 & 82011 easily connects RT or CT Fuse Block Families Continuous Current Rating: 80A Per Output (160A Total) Intermittent Current Rating: 120A (5 Minutes) per output
Request a Quote Datasheet
Description
Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 7616B TH-Series Dual Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation Time Delay Options: 5 seconds through 4 hours Ingress Protection: IP66/IP69K Off State Current Draw: 1.5mA Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ignition Protected to ISO 8846 Connector harness included Optional busbar 82010 & 82011 easily connects RT or CT Fuse Block Families Continuous Current Rating: 80A Per Output (160A Total) Intermittent Current Rating: 120A (5 Minutes) per output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7616B TH-Series Dual Output Time Delay Relay, 160A, 12VDC - 82005 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7616B TH-Series Dual Output Time Delay Relay, 160A, 12VDC
82005
Egis Mobile Electric 7616B TH-Series Dual Output Time Delay Relay, 160A, 12VDC 82005
Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 7616B TH-Series Dual Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation Time Delay Options: 5 seconds through 4 hours Ingress Protection: IP66/IP69K Off State Current Draw: 1.5mA Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ignition Protected to ISO 8846 Connector harness included Optional busbar 82010 & 82011 easily connects RT or CT Fuse Block Families Continuous Current Rating: 80A Per Output (160A Total) Intermittent Current Rating: 120A (5 Minutes) per output

Prevents add-on equipment from draining batteries, maximizing operational readiness.

  • Egis Mobile Electric 7616B TH-Series Dual Time Delay Relay
  • Category: Battery Chargers
  • Manufacturer: Egis Mobile Electric
  • Ensure equipment that needs power after engine off or at end of shift are satisfied while automatically turning off after a preset time
  • Protect sensitive on-board electronics via optional under/over voltage shutdown and start event isolation
  • Start Isolation/Kill Switch controls input option for service technicians, emergency OFF, or protecting sensitive add-on equipment from engine cranking voltage fluctuation
  • Time Delay Options: 5 seconds through 4 hours
  • Ingress Protection: IP66/IP69K
  • Off State Current Draw: 1.5mA
  • Operating Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Ignition Protected to ISO 8846
  • Connector harness included
  • Optional busbar 82010 & 82011 easily connects RT or CT Fuse Block Families
  • Continuous Current Rating: 80A Per Output (160A Total)
  • Intermittent Current Rating: 120A (5 Minutes) per output
Supplier's Site Datasheet
Specialty Relays - 7616B - Chief Enterprises LLC
Elmhurst, IL, United States
Specialty Relays
7616B
Specialty Relays 7616B
Relay, TDR Series, Dual Output, Time Delay, (2x80 A), Bulk

Relay, TDR Series, Dual Output, Time Delay, (2x80 A), Bulk

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 82005 7616B
Product Name Egis Mobile Electric 7616B TH-Series Dual Output Time Delay Relay, 160A, 12VDC Specialty Relays
Protective Functions Time Delay
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553291100000 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
TO-5/.100 Grid Relays - 1617591-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details