ISC Sales, Inc. Mini Pleat Filter - Standard 4 inch Depth

Description
The Glasfloss Puracell II Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. These filters combine state-of-the-art mini-pleat construction techniques with superior reliability to offer maximum value for commercial and industrial applications. Additionally, these filters offer unique advantages over the traditional rigid box filter including lower freight costs, reduced storage area requirements and less impact on landfills.
Datasheet
Description
The Glasfloss Puracell II Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. These filters combine state-of-the-art mini-pleat construction techniques with superior reliability to offer maximum value for commercial and industrial applications. Additionally, these filters offer unique advantages over the traditional rigid box filter including lower freight costs, reduced storage area requirements and less impact on landfills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Pleat Filter - Standard 4 inch Depth -  - ISC Sales, Inc.
Plano, TX, USA
Mini Pleat Filter - Standard 4 inch Depth
Mini Pleat Filter - Standard 4 inch Depth
The Glasfloss Puracell II Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. These filters combine state-of-the-art mini-pleat construction techniques with superior reliability to offer maximum value for commercial and industrial applications. Additionally, these filters offer unique advantages over the traditional rigid box filter including lower freight costs, reduced storage area requirements and less impact on landfills.

The Glasfloss Puracell II Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. These filters combine state-of-the-art mini-pleat construction techniques with superior reliability to offer maximum value for commercial and industrial applications. Additionally, these filters offer unique advantages over the traditional rigid box filter including lower freight costs, reduced storage area requirements and less impact on landfills.

Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Air Filters (industrial)
Product Name Mini Pleat Filter - Standard 4 inch Depth
Applications Pollen's Molds, Dust and Other Airborne Irritants
Construction Panel Air Filters; (Frame / Assembly)
Media Type Fiberglass; Micro Fiber Media
Frame / Assembly Material Heavy-duty 26 Gauge Galvanized Metal Frame
Features Pleated
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details