ISC Sales, Inc. Standard Electrostatic Polypropylene Air Filters

Description
This Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only protection for the inner filter media, but uses its own electrostatic properties to capture and hold larger particulates.
Description
This Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only protection for the inner filter media, but uses its own electrostatic properties to capture and hold larger particulates.

Suppliers

Company
Product
Description
Supplier Links
Standard Electrostatic Polypropylene Air Filters -  - ISC Sales, Inc.
Plano, TX, USA
Standard Electrostatic Polypropylene Air Filters
Standard Electrostatic Polypropylene Air Filters
This Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only protection for the inner filter media, but uses its own electrostatic properties to capture and hold larger particulates.

This Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only protection for the inner filter media, but uses its own electrostatic properties to capture and hold larger particulates.

Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Air Filters (industrial)
Product Name Standard Electrostatic Polypropylene Air Filters
Applications HVAC Applications
Construction Panel Air Filters; (Frame / Assembly)
Media Type Polypropylene
Frame / Assembly Material Heavy-duty Aluminum Frame
Features Reusable / Washable
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details