The Glasfloss Puracell VP and VPX Series extended surface minipleat filters offer high efficiency particulate removal. These filters utilize nominal 1? mini-pleat packs strategically placed and bonded in a heavy-duty, plastic channel frame reinforced with rigid galvanized struts. The Puracell VP and VPX filters feature a versatile, plastic channel frame design and rigid galvanized struts for excellent strength and durability in demanding commercial and industrial applications.
ISC Sales, Inc. | |
---|---|
Product Category | Air Filters (industrial) |
Product Name | Mini Pleat Filter - Energy Saving 12 inch Depth |
Applications | Pollen's Molds, Dust and Other Airborne Irritants |
Construction | Panel Air Filters; (Frame / Assembly) |
Media Type | Fiberglass; Inorganic Wet-laid, Glass micro fiber |
Frame / Assembly Material | Plastic Channel Frame and Rigid Galvanized Struts |
Features | Pleated |