HDT Global CBRN -Shipboard OpenAire™ Flow Regulator

Description
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments. U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep. The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.
Description
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments. U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep. The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.

Suppliers

Company
Product
Description
Supplier Links
CBRN -Shipboard - OpenAire™ Flow Regulator - HDT Global
Solon, OH, USA
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments. U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep. The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.

The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments.

U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep.

The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Filters (industrial)
Product Number OpenAire™ Flow Regulator
Product Name CBRN -Shipboard
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details
150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details