HDT Global CBRN Protection - Shipboard - Mobile - Fixed Site CBR Filter Housing

Description
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments. U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep. The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.
Description
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments. U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep. The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.

Suppliers

Company
Product
Description
Supplier Links
CBRN Protection - Shipboard - Mobile - Fixed Site - CBR Filter Housing - HDT Global
Solon, OH, USA
CBRN Protection - Shipboard - Mobile - Fixed Site
CBR Filter Housing
CBRN Protection - Shipboard - Mobile - Fixed Site CBR Filter Housing
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments. U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep. The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.

The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to 1,000-cfm per housing. They have been qualified to military shock and vibration standards for shipboard use. They are constructed of aluminum and anodized for maximum corrosion resistance in marine environments.

U.S. Navy CBR filter housings are an integral part of ship CPS. They are designed to house M98 particulate/gas filter sets for removal of toxic CBR agents under the harshest environmental conditions. They are qualified to high-impact military shock (Mil-S-901) and vibration (Mil-Std-167) in housing lengths to five (5) filters deep.

The U.S. Navy CBR filter housing features a two-piece front cover for independent tightening of M98 gas and particulate filter stacks. The gas cover, or outer ring, mounts to the front of the housing, while the inner HEPA cover mounts to the gas cover. Covers are secured using spring-loaded nuts with indicators that recess when the proper torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Filters (industrial)
Product Number CBR Filter Housing
Product Name CBRN Protection - Shipboard - Mobile - Fixed Site
Applications Chemical, Radiological, Biological
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 23.62 inch (600 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-6 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details